TE Connectivity Heavy Duty Connector Inserts, Modules HE-024-FS

Description
Female Insert 24 Position Tension Clamp
Request a Quote Datasheet
Description
Female Insert 24 Position Tension Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A123678-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123678-ND
Heavy Duty Connector Inserts, Modules A123678-ND
Female Insert 24 Position Tension Clamp

Female Insert 24 Position Tension Clamp

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1364544-HE-024-FS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1364544-HE-024-FS
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1364544-HE-024-FS
Win Source Part Number: 1364544-HE-024-FS Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE Package: Bulk Product Status: Active Base Product Number: HE-024 HTSUS: 8538.90.8180 ECCN: EAR99 Current Rating (Amps): 16A Connector Type: Insert Number of Positions: 24 Material Flammability Rating: UL94 V-0 Voltage Rating: 500V Gender: Female Termination Style: Tension Clamp Housing Material: Polycarbonate (PC)

Win Source Part Number: 1364544-HE-024-FS
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HE
Package: Bulk
Product Status: Active
Base Product Number: HE-024
HTSUS: 8538.90.8180
ECCN: EAR99
Current Rating (Amps): 16A
Connector Type: Insert
Number of Positions: 24
Material Flammability Rating: UL94 V-0
Voltage Rating: 500V
Gender: Female
Termination Style: Tension Clamp
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Electronic Connector - 361-HE-024-FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
361-HE-024-FS
Electronic Connector 361-HE-024-FS
INSERT FEMALE 24POS CLAMP Product overview: HE-024-FS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HE-024-FS can be used for catalog matching and distributor lookup.

INSERT FEMALE 24POS CLAMP Product overview: HE-024-FS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HE-024-FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123678-ND 1364544-HE-024-FS 361-HE-024-FS
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products