T0920023670-000 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & RetainersT0920023670-000
Description
Body Features Primary Product Material : Brass
Industry Standards IP Rating : IP20
Packaging Features Packaging Method : Tray Packaging Quantity : 32
Product Type Features Connector Hardware Accessory Type : Shield Plate
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Brass
Industry Standards IP Rating : IP20
Packaging Features Packaging Method : Tray Packaging Quantity : 32
Product Type Features Connector Hardware Accessory Type : Shield Plate
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Material : Brass
Industry Standards IP Rating : IP20
Packaging Features Packaging Method : Tray Packaging Quantity : 32
Product Type Features Connector Hardware Accessory Type : Shield Plate
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Material : Brass
Industry Standards
IP Rating : IP20
Packaging Features
Packaging Method : Tray
Packaging Quantity : 32
Product Type Features
Connector Hardware Accessory Type : Shield Plate
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]