TE Connectivity Heavy Duty Connector Inserts, Modules HE-016-MS(17-32)

Description
Male Insert 16 Position Tension Clamp
Request a Quote Datasheet
Description
Male Insert 16 Position Tension Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A123676-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123676-ND
Heavy Duty Connector Inserts, Modules A123676-ND
Male Insert 16 Position Tension Clamp

Male Insert 16 Position Tension Clamp

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1368495-HE-016-MS(17-32) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1368495-HE-016-MS(17-32)
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1368495-HE-016-MS(17-32)
Win Source Part Number: 1368495-HE-016-MS(17 -32) Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE Package: Bulk Product Status: Active Base Product Number: HE-016 HTSUS: 8536.69.4030 ECCN: EAR99 Current Rating (Amps): 16A Connector Type: Insert Number of Positions: 16 Material Flammability Rating: UL94 V-0 Voltage Rating: 500V Gender: Male Termination Style: Tension Clamp Housing Material: Polycarbonate (PC)

Win Source Part Number: 1368495-HE-016-MS(17-32)
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HE
Package: Bulk
Product Status: Active
Base Product Number: HE-016
HTSUS: 8536.69.4030
ECCN: EAR99
Current Rating (Amps): 16A
Connector Type: Insert
Number of Positions: 16
Material Flammability Rating: UL94 V-0
Voltage Rating: 500V
Gender: Male
Termination Style: Tension Clamp
Housing Material: Polycarbonate (PC)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A123676-ND 1368495-HE-016-MS(17-32)
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details