TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules HA-004-FS

Description
Win Source Part Number: 1368483-HA-004-FS Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-004 HTSUS: 8538.90.6000 ECCN: EAR99 Current Rating (Amps): 10A Contact Finish: Silver Connector Type: Insert Number of Positions: 4+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 400V Gender: Female Termination Style: Push In Housing Material: Polycarbonate (PC)
Request a Quote Datasheet
Description
Win Source Part Number: 1368483-HA-004-FS Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-004 HTSUS: 8538.90.6000 ECCN: EAR99 Current Rating (Amps): 10A Contact Finish: Silver Connector Type: Insert Number of Positions: 4+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 400V Gender: Female Termination Style: Push In Housing Material: Polycarbonate (PC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1368483-HA-004-FS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1368483-HA-004-FS
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1368483-HA-004-FS
Win Source Part Number: 1368483-HA-004-FS Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-004 HTSUS: 8538.90.6000 ECCN: EAR99 Current Rating (Amps): 10A Contact Finish: Silver Connector Type: Insert Number of Positions: 4+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 400V Gender: Female Termination Style: Push In Housing Material: Polycarbonate (PC)

Win Source Part Number: 1368483-HA-004-FS
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: HA-004
HTSUS: 8538.90.6000
ECCN: EAR99
Current Rating (Amps): 10A
Contact Finish: Silver
Connector Type: Insert
Number of Positions: 4+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 400V
Gender: Female
Termination Style: Push In
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Electronic Connector - 361-HA-004-FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
361-HA-004-FS
Electronic Connector 361-HA-004-FS
INSERT FEMALE 4+1GND PUSHIN Product overview: HA-004-FS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-004-FS can be used for catalog matching and distributor lookup.

INSERT FEMALE 4+1GND PUSHIN Product overview: HA-004-FS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-004-FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Inserts, Modules - A123650-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123650-ND
Heavy Duty Connector Inserts, Modules A123650-ND
Female Insert 4+Ground Position Push In

Female Insert 4+Ground Position Push In

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1368483-HA-004-FS 361-HA-004-FS A123650-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Electronic Connector Heavy Duty Connector Inserts, Modules
Voltage Rating 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rectangular Connector Contacts - A25944-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details