TE Connectivity Heavy Duty Connector Housings, Hoods, Bases H3A-MAG

Description
Base - Panel Mount Connector Bottom Entry 3A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 3A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - A123815-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A123815-ND
Heavy Duty Connector Housings, Hoods, Bases A123815-ND
Base - Panel Mount Connector Bottom Entry 3A IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 3A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Base, Size 3A, Top Entry, Zinc; Product Range Amp - Te Connectivity - 72Y2665 - Newark, An Avnet Company
Chicago, IL, United States
Base, Size 3A, Top Entry, Zinc; Product Range Amp - Te Connectivity
72Y2665
Base, Size 3A, Top Entry, Zinc; Product Range Amp - Te Connectivity 72Y2665
BASE, SIZE 3A, TOP ENTRY, ZINC; Product Range:HDC Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:1 Lever; Cable Exit Angle:180° RoHS Compliant: Yes

BASE, SIZE 3A, TOP ENTRY, ZINC; Product Range:HDC Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:1 Lever; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A123815-ND 72Y2665
Product Name Heavy Duty Connector Housings, Hoods, Bases Base, Size 3A, Top Entry, Zinc; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data