TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0924015115-000

Description
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 30 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 30 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0924015115-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0924015115-000
Connector Hardware, Mounts, Locks & Retainers T0924015115-000
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 30 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 30

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Heavy Duty Connector Frames - A133909-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133909-ND
Heavy Duty Connector Frames A133909-ND
1 Module Non-Gendered Heavy Duty Fixing Frame Size 6B

1 Module Non-Gendered Heavy Duty Fixing Frame Size 6B

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T0924015115-000
Power Connectors T0924015115-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0924015115-000 A133909-ND T0924015115-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details