Win Source Part Number: 1368506-T1230240140-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: T123
HTSUS: 8538.90.8180
Size / Dimension: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Side Entry
Size: H24B
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M40
Lock Location: Locking Clip (2) on Base Bottom
Housing Finish: Powder Coated
Hood Connector Side Entry M40 H24B IP65 - Dust Tight, Water Resistant
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1368506-T1230240140-000 | A132683-ND | T1230240140-000 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Heavy Duty Connector Housings, Hoods, Bases | Power Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |