TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0924311125-000

Description
Body Features Primary Product Material : Stainless Steel Industry Standards IP Rating : IP00 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Industry Standards IP Rating : IP00 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0924311125-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0924311125-000
Connector Hardware, Mounts, Locks & Retainers T0924311125-000
Body Features Primary Product Material : Stainless Steel Industry Standards IP Rating : IP00 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Industry Standards


  • IP Rating : IP00

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Heavy Duty Connector Frames - A142061-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A142061-ND
Heavy Duty Connector Frames A142061-ND
3 Module Non-Gendered Heavy Duty Fixing Frame Size H24B

3 Module Non-Gendered Heavy Duty Fixing Frame Size H24B

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T0924311125-000
Power Connectors T0924311125-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0924311125-000 A142061-ND T0924311125-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products