TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules HE-006-M

Description
Win Source Part Number: 1368514-HE-006-M Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE Package: Bulk Product Status: Active Base Product Number: HE-006 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Connector Type: Insert Number of Positions: 6 Material Flammability Rating: UL94 V-0 Voltage Rating: 500V Gender: Male Termination Style: Screw Housing Material: Polycarbonate (PC)
Request a Quote Datasheet
Description
Win Source Part Number: 1368514-HE-006-M Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE Package: Bulk Product Status: Active Base Product Number: HE-006 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Connector Type: Insert Number of Positions: 6 Material Flammability Rating: UL94 V-0 Voltage Rating: 500V Gender: Male Termination Style: Screw Housing Material: Polycarbonate (PC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1368514-HE-006-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1368514-HE-006-M
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1368514-HE-006-M
Win Source Part Number: 1368514-HE-006-M Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE Package: Bulk Product Status: Active Base Product Number: HE-006 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Connector Type: Insert Number of Positions: 6 Material Flammability Rating: UL94 V-0 Voltage Rating: 500V Gender: Male Termination Style: Screw Housing Material: Polycarbonate (PC)

Win Source Part Number: 1368514-HE-006-M
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HE
Package: Bulk
Product Status: Active
Base Product Number: HE-006
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 16A
Connector Type: Insert
Number of Positions: 6
Material Flammability Rating: UL94 V-0
Voltage Rating: 500V
Gender: Male
Termination Style: Screw
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-HE-006-M
Electronic Connector 361-HE-006-M
INSERT MALE 6POS SCREW Product overview: HE-006-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HE-006-M can be used for catalog matching and distributor lookup.

INSERT MALE 6POS SCREW Product overview: HE-006-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HE-006-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Inserts, Modules - A123664-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123664-ND
Heavy Duty Connector Inserts, Modules A123664-ND
Male Insert 6 Position Screw

Male Insert 6 Position Screw

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1368514-HE-006-M 361-HE-006-M A123664-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Electronic Connector Heavy Duty Connector Inserts, Modules
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details