TE Connectivity Electronic Connector HA-016-M

Description
INSERT MALE 16+1GND SCREW Product overview: HA-016-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-016-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INSERT MALE 16+1GND SCREW Product overview: HA-016-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-016-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 361-HA-016-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
361-HA-016-M
Electronic Connector 361-HA-016-M
INSERT MALE 16+1GND SCREW Product overview: HA-016-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-016-M can be used for catalog matching and distributor lookup.

INSERT MALE 16+1GND SCREW Product overview: HA-016-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-016-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1368500-HA-016-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1368500-HA-016-M
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1368500-HA-016-M
Win Source Part Number: 1368500-HA-016-M Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-016 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Contact Finish: Silver Connector Type: Insert Number of Positions: 16+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Gender: Male Termination Style: Screw Housing Material: Polycarbonate (PC)

Win Source Part Number: 1368500-HA-016-M
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: HA-016
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 16A
Contact Finish: Silver
Connector Type: Insert
Number of Positions: 16+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Gender: Male
Termination Style: Screw
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - A123658-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123658-ND
Heavy Duty Connector Inserts, Modules A123658-ND
Male Insert 16+Ground Position Screw

Male Insert 16+Ground Position Screw

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-HA-016-M 1368500-HA-016-M A123658-ND
Product Name Electronic Connector Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Heavy Duty Connector Inserts, Modules
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details