TE Connectivity ™ Heavy Duty Connector Inserts, Modules HA-004-F

Description
Female Insert 4+Ground Position Screw
Request a Quote Datasheet
Description
Female Insert 4+Ground Position Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A123649-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123649-ND
Heavy Duty Connector Inserts, Modules A123649-ND
Female Insert 4+Ground Position Screw

Female Insert 4+Ground Position Screw

Buy Now Datasheet
Electronic Connector - 361-HA-004-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
361-HA-004-F
Electronic Connector 361-HA-004-F
INSERT FEMALE 4+1GND SCREW Product overview: HA-004-F from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-004-F can be used for catalog matching and distributor lookup.

INSERT FEMALE 4+1GND SCREW Product overview: HA-004-F from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-004-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1315033-HA-004-F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1315033-HA-004-F
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1315033-HA-004-F
Win Source Part Number: 1315033-HA-004-F Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HA Number of Positions: 4+Ground Termination Style: Screw Connector Type: Insert Contact Finish: Silver Package: Bulk Voltage Rating: 250V Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: HA-004

Win Source Part Number: 1315033-HA-004-F
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HA
Number of Positions: 4+Ground
Termination Style: Screw
Connector Type: Insert
Contact Finish: Silver
Package: Bulk
Voltage Rating: 250V
Gender: Female
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: HA-004

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123649-ND 361-HA-004-F 1315033-HA-004-F
Product Name Heavy Duty Connector Inserts, Modules Electronic Connector Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Straight Termination - ET-SMS-TM-2M - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers