TE Connectivity Heavy Duty Connector Housings, Hoods, Bases H6B-TS-M25

Description
Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - A123643-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A123643-ND
Heavy Duty Connector Housings, Hoods, Bases A123643-ND
Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1363726-H6B-TS-M25 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1363726-H6B-TS-M25
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1363726-H6B-TS-M25
Win Source Part Number: 1363726-H6B-TS-M25 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HB Package: Bulk Product Status: Active Base Product Number: H6B HTSUS: 8538.90.8180 Size / Dimension: 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm) ECCN: EAR99 Style: Side Entry Size: 6B Connector Type: Hood Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Gray Housing Material: Aluminum Alloy, Die Cast Thread Size: M25 Lock Location: Locking Clip (1) on Base Bottom Housing Finish: Powder Coated

Win Source Part Number: 1363726-H6B-TS-M25
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: H6B
HTSUS: 8538.90.8180
Size / Dimension: 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm)
ECCN: EAR99
Style: Side Entry
Size: 6B
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M25
Lock Location: Locking Clip (1) on Base Bottom
Housing Finish: Powder Coated

Buy Now Datasheet
Electronic Connector - 363-H6B-TS-M25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
363-H6B-TS-M25
Electronic Connector 363-H6B-TS-M25
CONN HOOD SIDE ENTRY SZ6B M25 Product overview: H6B-TS-M25 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-H6B-TS-M25 can be used for catalog matching and distributor lookup.

CONN HOOD SIDE ENTRY SZ6B M25 Product overview: H6B-TS-M25 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-H6B-TS-M25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123643-ND 1363726-H6B-TS-M25 363-H6B-TS-M25
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details