DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| "COAX CBL 4.3/10 TO 4.3/10 12""" | |
| "COAX CBL 4.3/10 TO 4.3/10 18""" | |
| "COAX CBL 4.3/10 TO 4.3/10 24""" | |
| "COAX CBL 4.3/10 TO 4.3/10 36""" | |
| "COAX CBL BNC TO BNC 12""" | |
| "COAX CBL BNC TO BNC 18""" | |
| "COAX CBL BNC TO BNC 24""" | |
| "COAX CBL BNC TO BNC 36""" | |
| "COAX CBL N-TYPE TO N-TYPE 12""" | |
| "COAX CBL N-TYPE TO N-TYPE 18""" | |
| "COAX CBL N-TYPE TO N-TYPE 24""" | |
| "COAX CBL N-TYPE TO N-TYPE 36""" | |
| "COAX CBL SMA TO SMA 12""" | |
| "COAX CBL SMA TO SMA 18""" | |
| "COAX CBL SMA TO SMA 24""" | |
| "COAX CBL SMA TO SMA 36""" | |
| "COAX CBL TNC TO TNC 12""" | |
| "COAX CBL TNC TO TNC 18""" | |
| "COAX CBL TNC TO TNC 24""" | |
| "COAX CBL TNC TO TNC 36""" | |
| COAX CABLE BNC TO BNC 4' | |
| COAX CABLE BNC TO BNC 5' | |
| COAX CABLE BNC TO BNC 6' | |
| COAX CABLE SMA TO SMA 4' | |
| COAX CABLE SMA TO SMA 5' | |
| COAX CABLE SMA TO SMA 6' | |
| COAX CABLE TNC TO TNC 4' | |
| COAX CABLE TNC TO TNC 5' | |
| COAX CABLE TNC TO TNC 6' | |
| COAX CBL 4.3/10 TO 4.3/10 10' | |
| COAX CBL 4.3/10 TO 4.3/10 4' | |
| COAX CBL 4.3/10 TO 4.3/10 5' | |
| COAX CBL 4.3/10 TO 4.3/10 6' | |
| COAX CBL 7/16 DIN TO 7/16 DIN 4' | |
| COAX CBL 7/16 DIN TO 7/16 DIN 5' | |
| COAX CBL 7/16 DIN TO 7/16 DIN 6' | |
| COAX CBL 7/16 DIN TO 7/16 DIN | |
| COAX CBL BNC TO BNC 10' | |
| COAX CBL N-TYPE TO N-TYPE 10' | |
| COAX CBL N-TYPE TO N-TYPE 4' | |
| COAX CBL N-TYPE TO N-TYPE 5' | |
| COAX CBL N-TYPE TO N-TYPE 6' | |
| COAX CBL SMA TO SMA 10' | |
| COAX CBL TNC TO TNC 10' | |
| WEATHERPROOF BOOT N MALE RIGHT A | |
| WEATHERPROOF BOOT N MALE TO N FE | |
| WEATHERPROOF BOOT N MALE TO N MA | |
| WEATHERPROOF BOOT SMA MALE TO SM | |
| WEATHERPROOF BOOT TNC MALE TO TN |
| << Prev | Next >> |