DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 90 100 110 120 130 140 150 200 203
Product Name Notes
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 18"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 18"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 18"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 36"""
"COAX CBL SMA TO TNC 12"""
"COAX CBL SMA TO TNC 18"""
"COAX CBL SMA TO TNC 24"""
"COAX CBL SMA TO TNC 36"""
BEND RELIEF TRB 2-SLOT PLUG TO B
BEND RELIEF TRB 3-LUG JACK INSUL
BEND RELIEF TRB 3-LUG JACK NON-I
BEND RELIEF TRB 3-LUG JACK TO BE
BEND RELIEF TRB 3-LUG JACK TO BL
BEND RELIEF TRB 3-SLOT PLUG TO B
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CABLE SMA TO SMA 6'
COAX CABLE SMA TO TNC 4'
COAX CABLE SMA TO TNC 5'
COAX CABLE SMA TO TNC 6'
COAX CBL N-TYPE TO N-TYPE 10'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL SMA TO N-TYPE 10'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6'
COAX CBL SMA TO SMA 10'
COAX CBL SMA TO TNC 10'
LEAD FREE 2-SLOT TRB PLUG TO 3-L
LEAD FREE 2-SLOT TRB PLUG TO BEN
LEAD FREE 2-SLOT TRB PLUG TO PLU
LEAD FREE 2-SLOT TRB PLUG WITH B
LEAD FREE BEND RELIEF 2-SLOT TRB
LEAD FREE LSZH 3-LUG TRB BULKHEA
LEAD FREE LSZH BEND RELIEF 2-SLO
LEAD FREE LSZH BEND RELIEF 3-LUG
LEAD FREE LSZH BEND RELIEF 3-SLO
LEAD FREE LSZH THREADED TRB PLUG
LEAD FREE TRB THREADED PLUG TO P
LEAD FREE TRB THREADED PLUG WITH
LSZH 2-SLOT TRB PLUG TO 3-LUG TR
LSZH 3-LUG TRB JACK WITH BLUNT C
LSZH 3-LUG TRB NON-INSULATED BUL
LSZH 78 OHM TRB 2-SLOT SOLDER/CL
LSZH BEND RELIEF 3-LUG TRB JACK
LSZH BEND RELIEF 3-LUG TRB NON-I
LSZH TRB JACK BULKHEAD TO TRB JA
LSZH TRB JACK TO TRB JACK 1553 C
LSZH TRB THREADED PLUG TO 3-LUG
LSZH TRB THREADED PLUG TO PLUG F
LSZH TRB THREADED PLUG WITH BLUN
ROHS LSZH 78 OHM TRB 2-SLOT SOLD
ROHS LSZH 78 OHM TRB 3-SLOT SOLD
ROHS LSZH 78 OHM TRB THREADED SO
TRB 2-SLOT PLUG TO BLUNT CUT 155
TRB 2-SLOT PLUG TO TRB 2-SLOT PL
TRB 2-SLOT PLUG TO TRB 3-LUG JAC
TRB 2-SLOT PLUG TO TRB 3-SLOT PL
TRB 3-LUG JACK INSULATED BULKHEA
TRB 3-LUG JACK NON-INSULATED BUL
TRB 3-LUG JACK TO BLUNT CUT 1553
TRB 3-LUG JACK TO TRB 3-LUG JACK
TRB 3-SLOT PLUG TO BLUNT CUT 155
TRB 3-SLOT PLUG TO TRB 3-LUG JAC
TRB 3-SLOT PLUG TO TRB 3-SLOT PL
TRB PLUG TO BLUNT CUT 1553 CABLE
TRB PLUG TO TRB 3-LUG JACK 1553
TRB PLUG TO TRB 3-LUG JACK INSUL
TRB PLUG TO TRB 3-LUG JACK NON-I
TRB PLUG TO TRB 3-SLOT PLUG 1553
TRB PLUG TO TRB PLUG 1553 CABLE

<< Prev Next >>