DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 100 OHM 3-SLOT TRB SOLDER/CLAMP | |
| BEND RELIEF 3-SLOT TRB PLUG TO B | |
| HALOGEN FREE 3-LUG TRB BULKHEAD | |
| HALOGEN FREE 3-LUG TRB JACK WITH | |
| HALOGEN FREE 3-LUG TRB NON-INSUL | |
| HALOGEN FREE 78 OHM TRB 3-SLOT S | |
| HALOGEN FREE BEND RELIEF 3-LUG T | |
| HALOGEN FREE BEND RELIEF 3-SLOT | |
| HALOGEN FREE TRB JACK TO TRB JAC | |
| HALOGEN FREE TRB PLUG TO BLUNT C | |
| HALOGEN FREE TRB PLUG TO TRB JAC | |
| LEAD FREE 2-SLOT TRB PLUG TO 3-L | |
| LEAD FREE 2-SLOT TRB PLUG TO 3-S | |
| LEAD FREE 2-SLOT TRB PLUG TO PLU | |
| LEAD FREE 2-SLOT TRB PLUG WITH B | |
| LEAD FREE 3-LUG TRB BULKHEAD INS | |
| LEAD FREE 3-LUG TRB BULKHEAD NON | |
| LEAD FREE 3-LUG TRB JACK TO JACK | |
| LEAD FREE 3-LUG TRB JACK TO TRB | |
| LEAD FREE 3-LUG TRB JACK WITH BL | |
| LEAD FREE 3-LUG TRB NON-INSULATE | |
| LEAD FREE 3-SLOT TRB PLUG TO PLU | |
| LEAD FREE 78 OHM 3-SLOT TRB SOLD | |
| LEAD FREE 78 OHM BEND RELIEF 3-S | |
| LEAD FREE 78 OHM BEND RELIEF TRB | |
| LEAD FREE 78 OHM TRB 3-SLOT SOLD | |
| LEAD FREE 78 OHM TRB BEND RELIEF | |
| LEAD FREE BEND RELIEF 2-SLOT TRB | |
| LEAD FREE BEND RELIEF 3-LUG TRB | |
| LEAD FREE BEND RELIEF 3-SLOT TRB | |
| LEAD FREE HIGH TEMP 1553 TWINAX | |
| LEAD FREE THREADED TRB PLUG TO 3 | |
| LEAD FREE TRB JACK BULKHEAD TO B | |
| LEAD FREE TRB JACK TO BLUNT CUT | |
| LEAD FREE TRB JACK TO TRB JACK 1 | |
| LEAD FREE TRB THREADED PLUG TO 3 | |
| LEAD FREE TRB THREADED PLUG TO P | |
| LEAD FREE TRS SUBMINIATURE PLUG | |
| LF 78 OHM TRB BEND RELIEF 3-SLOT | |
| TRB PLUG TO TRB PLUG 1553 CABLE | |
| TRS SUBMINIATURE PLUG TO TRB JAC |
| << Prev | Next >> |