DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 20 30 40 50 60 67 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 150 200 203
Product Name Notes
"Cable Assembly Coaxial 1.0mm to 1.0mm RTK 047 5.512"" (140.00mm)"
"Cable Assembly Coaxial 1.0mm to 1.0mm UT-047-LL 5.512"" (140.00mm)"
"Cable Assembly Coaxial 1.35mm to 1.35mm UT-047-TP 5.512"" (140.00mm)"
"Cable Assembly Coaxial 1.35mm to 1.85mm RTK 047 5.512"" (140.00mm)"
"Cable Assembly Coaxial 1.85mm to 1.85mm 12.00"" (304.80mm)"
"Cable Assembly Coaxial 1.85mm to 1.85mm 24.00"" (609.60mm)"
"Cable Assembly Coaxial 1.85mm to 1.85mm 36.00"" (914.40mm)"
"Cable Assembly Coaxial 1.85mm to 1.85mm 48.0"" (1.2m) 4.0'"
"Cable Assembly Coaxial 1.85mm to 1.85mm 6.000"" (152.40mm)"
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.085"" Flexible Cable 12.00"" (304.80mm)"
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.085"" Flexible Cable 24.00"" (609.60mm)"
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.085"" Flexible Cable 36.00"" (914.40mm)"
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.085"" Flexible Cable 48.0"" (1.2m) 4.0'"
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.085"" Flexible Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.085"" Flexible Cable 60.0"" (1.5m) 5.0'"
"Cable Assembly Coaxial 2.92mm to 2.92mm 0.086"" Flexible Cable 10.000"" (254.00mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 0.086"" Flexible Cable 12.00"" (304.80mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 0.086"" Flexible Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 0.086"" Flexible Cable 8.000"" (203.20mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 12.00"" (304.80mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 24.00"" (609.60mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 36.00"" (914.40mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 48.0"" (1.2m) 4.0'"
"Cable Assembly Coaxial 2.92mm to 2.92mm 6.000"" (152.40mm)"
"Cable Assembly Coaxial 2.92mm to 2.92mm 60.0"" (1.5m) 5.0'"
"Cable Assembly Coaxial 7/16 DIN to 7/16 DIN RG-6 72.0"" (1.8m) 6.0'"
"Cable Assembly Coaxial H.FL to H.FL 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"
"Cable Assembly Coaxial H.FL to H.FL 19.69"" (500.00mm)"
"Cable Assembly Coaxial H.FL to H.FL 3.937"" (100.00mm)"
"Cable Assembly Coaxial H.FL to H.FL 39.4"" (1.0m) 3.3'"
"Cable Assembly Coaxial H.FL to H.FL 7.874"" (200.00mm)"
"Cable Assembly Coaxial IJ5H to SMA RG-316 11.811"" (300.00mm)"
"Cable Assembly Coaxial IJ5H to SMA RG-316 24.00"" (609.60mm)"
"Cable Assembly Coaxial MMCXV to Cable RG-316 3.937"" (100.00mm)"
"Cable Assembly Coaxial MMCXV to Cable RG-316 39.4"" (1.0m) 3.3'"
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 7.000"" (177.80mm)"
"Cable Assembly Coaxial RP-SMA to RP-SMA 120.0"" (3.0m) 10.0'"
"Cable Assembly Coaxial RP-SMA to RP-SMA 240.0"" (6.1m) 20.0'"
"Cable Assembly Coaxial RP-SMA to RP-SMA 72.0"" (1.8m) 6.0'"
"Cable Assembly Coaxial SMA to H.FL 1.27mm OD Coaxial Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial SMA to H.FL 1.78mm OD Coaxial Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial SMA to SMA 0.086"" Flexible Cable 10.000"" (254.00mm)"
"Cable Assembly Coaxial SMA to SMA 0.086"" Flexible Cable 12.00"" (304.80mm)"
"Cable Assembly Coaxial SMA to SMA 0.086"" Flexible Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial SMA to SMA 0.086"" Flexible Cable 8.000"" (203.20mm)"
"Cable Assembly Coaxial SMA to SMP 0.086"" Flexible Cable 10.000"" (254.00mm)"
"Cable Assembly Coaxial SMA to SMP 0.086"" Flexible Cable 12.00"" (304.80mm)"
"Cable Assembly Coaxial SMA to SMP 0.086"" Flexible Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial SMA to SMP 0.086"" Flexible Cable 8.000"" (203.20mm)"
"Cable Assembly Coaxial SMA to X.FL 0.81mm OD Coaxial Cable 3.150"" (80.00mm)"
"Cable Assembly Coaxial SMA to X.FL 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA RG-178 4.000"" (101.60mm)"
"COAX CABLE SMA TO SMA 4"""
"COAX CABLE SMA TO SMA 6"""
"COAX CABLE SMA TO SMA 8"""
"COAX CABLE SMA TO SMP 4"""
"COAX CABLE SMA TO SMP 6"""
"COAX CABLE SMP TO SMP 4"""
"COAX CABLE SMP TO SMP 6"""
"COAX CBL 1.0MM TO WSMP 4"""
"COAX CBL 2.92MM TO 2.92MM 10"""
"COAX CBL 2.92MM TO 2.92MM 12"""
"COAX CBL 2.92MM TO 2.92MM 4"""
"COAX CBL 2.92MM TO 2.92MM 6"""
"COAX CBL 2.92MM TO 2.92MM 8"""
"COAX CBL 2.92MM TO SMPM 12"""
"COAX CBL 3.937"""
"COAX CBL K.FL2 TO K.FL2 3.9"""
"COAX CBL MINI COAX TO SMA 11.8"""
"COAX CBL MINI COAX TO SMP 11.8"""
"COAX CBL SMA TO SMA 10"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 18"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMP 12"""
2.2-5(m)-Type N(m); 0.141 CBL
3-LUG TRB JACK TO JACK FOR 78 OH
3-SLOT SOLDER/CLAMP PLUG TO PLUG
3-SLOT TRB FULL CRIMP PLUG TO PL
3-SLOT TRS SUBMINIATURE PLUG TO
4.3-10(m)-4.3-10(f); 0.141 CBL
4.3-10(m)-4.3-10(m); 0.141 CBL
4.3-10(m)-N-type(m); 0.141 CBL
78 OHM 3-SLOT TRB SOLDER/CLAMP P
78 OHM 3-SLOT TRS SUBMINIATURE S
78 OHM BEND RELIEF 3-SLOT TRB SO
78 OHM BEND RELIEF TRB 3-SLOT SO
78 OHM TRB 3-SLOT SOLDER/CLAMP P
78 OHM TRB BEND RELIEF 3-SLOT SO
ARMORED TEST CABLE, 40.0 GHZ
BEND RELIEF 3-LUG TRB JACK TO JA
BEND RELIEF 3-LUG TRB JACK WITH
BEND RELIEF 3-SLOT TRB PLUG TO B
BEND RELIEF 3-SLOT TRB PLUG TO P
BEND RELIEF 3-SLOT TRB PLUG WITH
BEND RELIEF TRB PLUG TO BLUNT CU
CABLE COAXIAL 50OHM BLK
CABLE COAXIAL 50OHM NAT
CABLE COAXIAL 50OHM
CABLE COAXIAL 75 OHM
CABLE COAXIAL 75OHM BLK
CABLE COAXIAL 75OHM
CABLE COAXIAL RG-11 75OHM
CABLE COAXIAL RG-11D
CABLE COAXIAL RG-174
CABLE COAXIAL RG-174D 50OHM
CABLE COAXIAL RG-178D
CABLE COAXIAL RG-179D
CABLE COAXIAL RG-213
CABLE COAXIAL RG-214
CABLE COAXIAL RG-223
CABLE COAXIAL RG-316D
CABLE COAXIAL RG-58 50OHM
CABLE COAXIAL RG-59 75OHM
CABLE COAXIAL RG-59
CABLE COAXIAL RG-59D
CABLE TRIAXIAL RG-174 METER
CABLE TRIAXIAL RG-174
COAX CBL 2.92MM TO 2.92MM 3.3'
COAX CBL IJ5C TO CABLE
COAX CBL IJ5C TO IJ5C
COAX CBL MINI FAKRA-MINI FAKRA
COAX CBL SMA TO SMA
Coaxial Cable Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-174
Coaxial Cable RG-316 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable
H.FL75-2LPG-084N2-A- 300
H.FL75-2LPG-084N2-A- 500
HIGH TEMPERATURE 3-SLOT FULL CRI
N-type(m)-N-type(m); 0.141 CBL
SMPX (F) TO 1.85MM (M) PRECISION
SMPX (F) TO 2.92MM (M) PRECISION
SMPX (F) TO SMPX (F) COAX ASSEMB
TRB 3-LUG BULKHEAD NON-INSULATED
TRB 3-LUG JACK WITH BLUNT CUT FO
TRB 3-SLOT FULL CRIMP PLUG TO PL
TRB 3-SLOT FULL CRIMP PLUG WITH
TRB 3-SLOT PLUG TO TRB BULKHEAD
TRB 3-SLOT RIGHT ANGLE PLUG WITH
TRB 3-SLOT SOLDER/CLAMP PLUG TO
TRB BEND RELIEF 3-SLOT SOLDER/CL
TRB JACK TO BLUNT CUT GENDERLESS
TRB JACK TO TRB JACK 1553 CABLE
TRB JACK WITH BLUNT CUT 1553 CAB
TRB PLUG RIGHT ANGLE TO TRB PLUG
TRB PLUG TO TRB PLUG RIGHT ANGLE
TRB SOLDER/CRIMP PLUG TO TRB 3-S
TRS 3-SLOT SUBMINI PLUG TO TRB 3
TRS SUBMINIATURE 3-SLOT SOLDER/C
TRS SUBMINIATURE PLUG TO TRS SUB
TRS SUBMINIATURE PLUG WITH BLUNT

<< Prev Next >>