DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| "COAX CBL 2.2/5 TO N-TYPE 12""" | |
| "COAX CBL 2.2/5 TO N-TYPE 19.6""" | |
| "COAX CBL 2.2/5 TO N-TYPE 24""" | |
| "COAX CBL 2.2/5 TO N-TYPE 36""" | |
| "COAX CBL 2.92MM TO 2.92MM 12""" | |
| "COAX CBL 2.92MM TO 2.92MM 24""" | |
| "COAX CBL 2.92MM TO 2.92MM 36""" | |
| "COAX CBL 4.3/10 TO 7/16 DIN 12""" | |
| "COAX CBL 4.3/10 TO 7/16 DIN 24""" | |
| "COAX CBL 4.3/10 TO 7/16 DIN 36""" | |
| "COAX CBL 4.3/10 TO N-TYPE 12""" | |
| "COAX CBL 4.3/10 TO N-TYPE 19.6""" | |
| "COAX CBL 4.3/10 TO N-TYPE 24""" | |
| "COAX CBL 4.3/10 TO N-TYPE 36""" | |
| "COAX CBL 7/16 DIN TO N-TYPE 12""" | |
| "COAX CBL 7/16 DIN TO N-TYPE 24""" | |
| "COAX CBL 7/16 DIN TO N-TYPE 36""" | |
| "COAX CBL C-TYPE TO C-TYPE 12""" | |
| "COAX CBL C-TYPE TO C-TYPE 24""" | |
| "COAX CBL C-TYPE TO C-TYPE 36""" | |
| "COAX CBL N-TYPE TO C-TYPE 12""" | |
| "COAX CBL N-TYPE TO C-TYPE 24""" | |
| "COAX CBL N-TYPE TO C-TYPE 36""" | |
| "COAX CBL N-TYPE TO N-TYPE 12""" | |
| "COAX CBL N-TYPE TO N-TYPE 19.6""" | |
| "COAX CBL N-TYPE TO N-TYPE 24""" | |
| "COAX CBL N-TYPE TO N-TYPE 36""" | |
| "COAX CBL SMA TO CABLE 12""" | |
| "COAX CBL SMA TO CABLE 3""" | |
| "COAX CBL SMA TO CABLE 6""" | |
| "COAX CBL SMA TO CABLE 9""" | |
| COAX CBL 2.2/5 TO N-TYPE 3.3' | |
| COAX CBL 2.2/5 TO N-TYPE 4' | |
| COAX CBL 2.2/5 TO N-TYPE 4.9' | |
| COAX CBL 2.2/5 TO N-TYPE 5' | |
| COAX CBL 2.2/5 TO N-TYPE 6.6' | |
| COAX CBL 2.92MM TO 2.92MM 4' | |
| COAX CBL 4.3/10 TO 7/16 DIN 3.3' | |
| COAX CBL 4.3/10 TO 7/16 DIN 4' | |
| COAX CBL 4.3/10 TO 7/16 DIN 4.9' | |
| COAX CBL 4.3/10 TO 7/16 DIN 5' | |
| COAX CBL 4.3/10 TO 7/16 DIN 6.6' | |
| COAX CBL 4.3/10 TO 7/16 DIN | |
| COAX CBL 4.3/10 TO N-TYPE 3.3' | |
| COAX CBL 4.3/10 TO N-TYPE 4' | |
| COAX CBL 4.3/10 TO N-TYPE 4.9' | |
| COAX CBL 4.3/10 TO N-TYPE 5' | |
| COAX CBL 4.3/10 TO N-TYPE 6.6' | |
| COAX CBL 7/16 DIN TO 7/16 DIN 4' | |
| COAX CBL 7/16 DIN TO 7/16 DIN 5' | |
| COAX CBL 7/16 DIN TO 7/16 DIN | |
| COAX CBL 7/16 DIN TO N-TYPE 3.3' | |
| COAX CBL 7/16 DIN TO N-TYPE 4' | |
| COAX CBL 7/16 DIN TO N-TYPE 4.9' | |
| COAX CBL 7/16 DIN TO N-TYPE 5' | |
| COAX CBL 7/16 DIN TO N-TYPE 6.6' | |
| COAX CBL 7/16 DIN TO N-TYPE | |
| COAX CBL C-TYPE TO C-TYPE 5' | |
| COAX CBL C-TYPE TO C-TYPE 6' | |
| COAX CBL N-TYPE TO C-TYPE 5' | |
| COAX CBL N-TYPE TO C-TYPE 6' | |
| COAX CBL N-TYPE TO N-TYPE 3.3' | |
| COAX CBL N-TYPE TO N-TYPE 4' | |
| COAX CBL N-TYPE TO N-TYPE 4.9' | |
| COAX CBL N-TYPE TO N-TYPE 5' | |
| COAX CBL N-TYPE TO N-TYPE 6.6' | |
| LOW LOSS 7/16 DIN FEMALE TO N MA | |
| LOW LOSS N MALE TO N FEMALE BULK | |
| LOW LOSS N MALE TO N FEMALE WEAT | |
| LOW LOSS RA N MALE TO N MALE WEA |
| << Prev | Next >> |