DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| "COAX CABLE SMA TO SMA 6""" | |
| "COAX CBL 4.1/9.5 TO 4.3/10 12""" | |
| "COAX CBL 4.1/9.5 TO 4.3/10 19.6""" | |
| "COAX CBL 4.1/9.5 TO 4.3/10 24""" | |
| "COAX CBL 4.1/9.5 TO 4.3/10 36""" | |
| "COAX CBL 4.1/9.5 TO 7/16 DIN 12""" | |
| "COAX CBL 4.1/9.5 TO 7/16 DIN 24""" | |
| "COAX CBL 4.1/9.5 TO 7/16 DIN 36""" | |
| "COAX CBL 4.1/9.5 TO N-TYPE 12""" | |
| "COAX CBL 4.1/9.5 TO N-TYPE 19.6""" | |
| "COAX CBL 4.1/9.5 TO N-TYPE 24""" | |
| "COAX CBL 4.1/9.5 TO N-TYPE 36""" | |
| "COAX CBL 4.3/10 TO 7/16 DIN 12""" | |
| "COAX CBL 4.3/10 TO 7/16 DIN 24""" | |
| "COAX CBL 4.3/10 TO 7/16 DIN 36""" | |
| "COAX CBL 4.3/10 TO N-TYPE 12""" | |
| "COAX CBL 4.3/10 TO N-TYPE 19.6""" | |
| "COAX CBL 4.3/10 TO N-TYPE 24""" | |
| "COAX CBL 4.3/10 TO N-TYPE 36""" | |
| "COAX CBL RP-TNC TO N-TYPE 12""" | |
| "COAX CBL RP-TNC TO N-TYPE 19.6""" | |
| "COAX CBL RP-TNC TO N-TYPE 24""" | |
| "COAX CBL RP-TNC TO N-TYPE 36""" | |
| "COAX CBL SMA TO CABLE 12""" | |
| "COAX CBL SMA TO CABLE 3""" | |
| "COAX CBL SMA TO CABLE 6""" | |
| "COAX CBL SMA TO CABLE 9""" | |
| "COAX CBL SMA TO N-TYPE 12""" | |
| "COAX CBL SMA TO N-TYPE 24""" | |
| "COAX CBL SMA TO N-TYPE 36""" | |
| "COAX CBL SMA TO SMA 12""" | |
| "COAX CBL SMA TO SMA 18""" | |
| "COAX CBL SMA TO SMA 24""" | |
| "COAX CBL SMA TO SMA 36""" | |
| "COAX CBL SMA TO SMP 12""" | |
| "COAX CBL SMA TO SMP 19.6""" | |
| "COAX CBL SMA TO SMP 24""" | |
| "COAX CBL SMA TO SMP 36""" | |
| COAX CABLE SMA TO SMP 4' | |
| COAX CABLE SMA TO SMP 5' | |
| COAX CBL 4.1/9.5 TO 4.3/10 3.3' | |
| COAX CBL 4.1/9.5 TO 4.3/10 4' | |
| COAX CBL 4.1/9.5 TO 4.3/10 4.9' | |
| COAX CBL 4.1/9.5 TO 4.3/10 5' | |
| COAX CBL 4.1/9.5 TO 4.3/10 6.6' | |
| COAX CBL 4.1/9.5 TO 7/16 DIN 4' | |
| COAX CBL 4.1/9.5 TO 7/16 DIN 5' | |
| COAX CBL 4.1/9.5 TO 7/16 DIN | |
| COAX CBL 4.1/9.5 TO N-TYPE 3.3' | |
| COAX CBL 4.1/9.5 TO N-TYPE 4' | |
| COAX CBL 4.1/9.5 TO N-TYPE 4.9' | |
| COAX CBL 4.1/9.5 TO N-TYPE 5' | |
| COAX CBL 4.1/9.5 TO N-TYPE 6.6' | |
| COAX CBL 4.3/10 TO 7/16 DIN 3.3' | |
| COAX CBL 4.3/10 TO 7/16 DIN 4' | |
| COAX CBL 4.3/10 TO 7/16 DIN 4.9' | |
| COAX CBL 4.3/10 TO 7/16 DIN 5' | |
| COAX CBL 4.3/10 TO 7/16 DIN 6.6' | |
| COAX CBL 4.3/10 TO 7/16 DIN | |
| COAX CBL 4.3/10 TO N-TYPE 3.3' | |
| COAX CBL 4.3/10 TO N-TYPE 4' | |
| COAX CBL 4.3/10 TO N-TYPE 4.9' | |
| COAX CBL 4.3/10 TO N-TYPE 5' | |
| COAX CBL 4.3/10 TO N-TYPE 6.6' | |
| COAX CBL BNC TO BNC 16.4' | |
| COAX CBL BNC TO BNC 3.3' | |
| COAX CBL BNC TO BNC 32.8' | |
| COAX CBL BNC TO BNC 6.6' | |
| COAX CBL F-TYPE TO F-TYPE 16.4' | |
| COAX CBL F-TYPE TO F-TYPE 3.3' | |
| COAX CBL F-TYPE TO F-TYPE 32.8' | |
| COAX CBL F-TYPE TO F-TYPE 6.6' | |
| COAX CBL RP-TNC TO N-TYPE 3.3' | |
| COAX CBL RP-TNC TO N-TYPE 4' | |
| COAX CBL RP-TNC TO N-TYPE 4.9' | |
| COAX CBL RP-TNC TO N-TYPE 5' | |
| COAX CBL RP-TNC TO N-TYPE 6.6' | |
| COAX CBL SMA TO N-TYPE 4' | |
| COAX CBL SMA TO N-TYPE 5' | |
| COAX CBL SMA TO SMP 3.3' | |
| COAX CBL SMA TO SMP 4.9' | |
| COAX CBL SMA TO SMP 6.6' |
| << Prev | Next >> |