DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| "COAX CBL 1.0/2.3 TO 1.0/2.3 12""" | |
| "COAX CBL 1.0/2.3 TO 1.0/2.3 36""" | |
| "COAX CBL 1.0/2.3 TO BNC 12""" | |
| "COAX CBL 1.0/2.3 TO BNC 36""" | |
| "COAX CBL 1.0/2.3 TO HD-BNC 12""" | |
| "COAX CBL 1.0/2.3 TO HD-BNC 36""" | |
| "COAX CBL 2.92MM TO 2.92MM 12""" | |
| "COAX CBL 2.92MM TO 2.92MM 19.6""" | |
| "COAX CBL 2.92MM TO 2.92MM 24""" | |
| "COAX CBL 2.92MM TO 2.92MM 36""" | |
| "COAX CBL BMA TO BMA 12""" | |
| "COAX CBL BMA TO BMA 19.6""" | |
| "COAX CBL BMA TO BMA 24""" | |
| "COAX CBL BMA TO BMA 36""" | |
| "COAX CBL BNC TO BNC 12""" | |
| "COAX CBL BNC TO BNC 19.6""" | |
| "COAX CBL BNC TO BNC 24""" | |
| "COAX CBL BNC TO BNC 36""" | |
| "COAX CBL BNC TO HD-BNC 36""" | |
| "COAX CBL BNC TO SMA 12""" | |
| "COAX CBL BNC TO SMA 19.6""" | |
| "COAX CBL BNC TO SMA 24""" | |
| "COAX CBL BNC TO SMA 36""" | |
| "COAX CBL HD-BNC TO HD-BNC 12""" | |
| "COAX CBL HD-BNC TO HD-BNC 36""" | |
| "COAX CBL SHV TO SHV 19.6""" | |
| COAX CABLE BMA TO BMA 4' | |
| COAX CABLE BMA TO BMA 5' | |
| COAX CABLE BNC TO BNC 4' | |
| COAX CABLE BNC TO BNC 5' | |
| COAX CABLE BNC TO SMA 4' | |
| COAX CABLE BNC TO SMA 5' | |
| COAX CABLE SMA TO TNC 4' | |
| COAX CBL 1.0/2.3 TO 1.0/2.3 10' | |
| COAX CBL 1.0/2.3 TO 1.0/2.3 25' | |
| COAX CBL 1.0/2.3 TO 1.0/2.3 6' | |
| COAX CBL 1.0/2.3 TO BNC 10' | |
| COAX CBL 1.0/2.3 TO BNC 25' | |
| COAX CBL 1.0/2.3 TO BNC 6' | |
| COAX CBL 1.0/2.3 TO HD-BNC 10' | |
| COAX CBL 1.0/2.3 TO HD-BNC 25' | |
| COAX CBL 1.0/2.3 TO HD-BNC 6' | |
| COAX CBL 2.92MM TO 2.92MM 3.3' | |
| COAX CBL 2.92MM TO 2.92MM 4' | |
| COAX CBL 2.92MM TO 2.92MM 4.9' | |
| COAX CBL 2.92MM TO 2.92MM 5' | |
| COAX CBL 2.92MM TO 2.92MM 6.6' | |
| COAX CBL BMA TO BMA 3.3' | |
| COAX CBL BMA TO BMA 4.9' | |
| COAX CBL BMA TO BMA 6.6' | |
| COAX CBL BNC TO BNC 3.3' | |
| COAX CBL BNC TO BNC 4.9' | |
| COAX CBL BNC TO BNC 6.6' | |
| COAX CBL BNC TO HD-BNC 6' | |
| COAX CBL BNC TO SMA 3.3' | |
| COAX CBL BNC TO SMA 4.9' | |
| COAX CBL BNC TO SMA 6.6' | |
| COAX CBL HD-BNC TO HD-BNC 10' | |
| COAX CBL HD-BNC TO HD-BNC 25' | |
| COAX CBL HD-BNC TO HD-BNC 6' |
| << Prev | Next >> |