DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 90 100 110 120 150 200 203
Product Name Notes
"COAX CBL 1.82MM TO 2.92MM 12"""
"COAX CBL 1.82MM TO 2.92MM 18"""
"COAX CBL 1.82MM TO 2.92MM 24"""
"COAX CBL 1.82MM TO 2.92MM 36"""
"COAX CBL 1.82MM TO 2.92MM 6"""
"COAX CBL 1.85MM TO 1.85MM 12"""
"COAX CBL 1.85MM TO 1.85MM 18"""
"COAX CBL 1.85MM TO 1.85MM 24"""
"COAX CBL 1.85MM TO 1.85MM 36"""
"COAX CBL 1.85MM TO 1.85MM 6"""
"COAX CBL 2.92MM TO 2.92MM 12"""
"COAX CBL 2.92MM TO 2.92MM 18"""
"COAX CBL 2.92MM TO 2.92MM 24"""
"COAX CBL 2.92MM TO 2.92MM 36"""
"COAX CBL 2.92MM TO 2.92MM 6"""
"COAX CBL 4.3/10 TO 4.3/10 12"""
"COAX CBL 4.3/10 TO 4.3/10 19.6"""
"COAX CBL 4.3/10 TO 4.3/10 24"""
"COAX CBL 4.3/10 TO 4.3/10 36"""
"COAX CBL 4.3/10 TO 7/16 DIN 12"""
"COAX CBL 4.3/10 TO 7/16 DIN 24"""
"COAX CBL 4.3/10 TO 7/16 DIN 36"""
"COAX CBL 4.3/10 TO N-TYPE 12"""
"COAX CBL 4.3/10 TO N-TYPE 19.6"""
"COAX CBL 4.3/10 TO N-TYPE 24"""
"COAX CBL 4.3/10 TO N-TYPE 36"""
"COAX CBL 4.3/10 TO NEX 12"""
"COAX CBL 4.3/10 TO NEX 19.6"""
"COAX CBL 4.3/10 TO NEX 24"""
"COAX CBL 4.3/10 TO NEX 36"""
"COAX CBL 7/16 DIN TO N-TYPE 12"""
"COAX CBL 7/16 DIN TO N-TYPE 24"""
"COAX CBL 7/16 DIN TO N-TYPE 36"""
"COAX CBL 7/16 DIN TO NEX 12"""
"COAX CBL 7/16 DIN TO NEX 19.6"""
"COAX CBL 7/16 DIN TO NEX 24"""
"COAX CBL 7/16 DIN TO NEX 36"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 19.6"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL N-TYPE TO NEX 12"""
"COAX CBL N-TYPE TO NEX 19.6"""
"COAX CBL N-TYPE TO NEX 24"""
"COAX CBL N-TYPE TO NEX 36"""
COAX CBL 1.82MM TO 2.92MM 4'
COAX CBL 1.82MM TO 2.92MM 5'
COAX CBL 1.85MM TO 1.85MM 4'
COAX CBL 1.85MM TO 1.85MM 5'
COAX CBL 2.92MM TO 2.92MM 4'
COAX CBL 2.92MM TO 2.92MM 5'
COAX CBL 4.3/10 TO 4.3/10 3.3'
COAX CBL 4.3/10 TO 4.3/10 4'
COAX CBL 4.3/10 TO 4.3/10 4.9'
COAX CBL 4.3/10 TO 4.3/10 5'
COAX CBL 4.3/10 TO 4.3/10 6.6'
COAX CBL 4.3/10 TO 7/16 DIN 3.3'
COAX CBL 4.3/10 TO 7/16 DIN 4'
COAX CBL 4.3/10 TO 7/16 DIN 4.9'
COAX CBL 4.3/10 TO 7/16 DIN 5'
COAX CBL 4.3/10 TO 7/16 DIN 6.6'
COAX CBL 4.3/10 TO 7/16 DIN
COAX CBL 4.3/10 TO N-TYPE 3.3'
COAX CBL 4.3/10 TO N-TYPE 4'
COAX CBL 4.3/10 TO N-TYPE 4.9'
COAX CBL 4.3/10 TO N-TYPE 5'
COAX CBL 4.3/10 TO N-TYPE 6.6'
COAX CBL 4.3/10 TO NEX 3.3'
COAX CBL 4.3/10 TO NEX 4'
COAX CBL 4.3/10 TO NEX 4.9'
COAX CBL 4.3/10 TO NEX 5'
COAX CBL 4.3/10 TO NEX 6.6'
COAX CBL 7/16 DIN TO 7/16 DIN 4'
COAX CBL 7/16 DIN TO 7/16 DIN 5'
COAX CBL 7/16 DIN TO 7/16 DIN
COAX CBL 7/16 DIN TO N-TYPE 3.3'
COAX CBL 7/16 DIN TO N-TYPE 4'
COAX CBL 7/16 DIN TO N-TYPE 4.9'
COAX CBL 7/16 DIN TO N-TYPE 5'
COAX CBL 7/16 DIN TO N-TYPE 6.6'
COAX CBL 7/16 DIN TO N-TYPE
COAX CBL 7/16 DIN TO NEX 3.3'
COAX CBL 7/16 DIN TO NEX 4'
COAX CBL 7/16 DIN TO NEX 4.9'
COAX CBL 7/16 DIN TO NEX 5'
COAX CBL 7/16 DIN TO NEX 6.6'
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 4.9'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL N-TYPE TO NEX 3.3'
COAX CBL N-TYPE TO NEX 4'
COAX CBL N-TYPE TO NEX 4.9'
COAX CBL N-TYPE TO NEX 5'
COAX CBL N-TYPE TO NEX 6.6'

<< Prev Next >>