DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58 60 70 80 90 100 110 150 200 203
Product Name Notes
"COAX CABLE BMA TO BMA 6"""
"COAX CABLE BMA TO SMA 6"""
"COAX CABLE BMA TO SMP 6"""
"COAX CABLE BMA TO TNC 6"""
"COAX CABLE SMA TO SMA 6"""
"COAX CBL 3.5MM TO 3.5MM 12"""
"COAX CBL 3.5MM TO 3.5MM 18"""
"COAX CBL 3.5MM TO 3.5MM 24"""
"COAX CBL 3.5MM TO 3.5MM 36"""
"COAX CBL 3.5MM TO 3.5MM 6"""
"COAX CBL BMA TO BMA 12"""
"COAX CBL BMA TO BMA 24"""
"COAX CBL BMA TO BMA 36"""
"COAX CBL BMA TO N-TYPE 12"""
"COAX CBL BMA TO N-TYPE 24"""
"COAX CBL BMA TO N-TYPE 36"""
"COAX CBL BMA TO N-TYPE 6"""
"COAX CBL BMA TO SMA 12"""
"COAX CBL BMA TO SMA 24"""
"COAX CBL BMA TO SMA 36"""
"COAX CBL BMA TO SMP 12"""
"COAX CBL BMA TO SMP 24"""
"COAX CBL BMA TO SMP 36"""
"COAX CBL BMA TO TNC 12"""
"COAX CBL BMA TO TNC 24"""
"COAX CBL BMA TO TNC 36"""
"COAX CBL BNC TO SSMC 12"""
"COAX CBL BNC TO SSMC 24"""
"COAX CBL BNC TO SSMC 6"""
"COAX CBL N-TYPE TO SSMC 12"""
"COAX CBL N-TYPE TO SSMC 24"""
"COAX CBL N-TYPE TO SSMC 6"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 18"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 36"""
"COAX CBL SMA TO SSMC 12"""
"COAX CBL SMA TO SSMC 19.6"""
"COAX CBL SMA TO SSMC 24"""
"COAX CBL SMA TO SSMC 36"""
"COAX CBL SMA TO SSMC 6"""
"COAX CBL SSMC TO SSMC 12"""
"COAX CBL SSMC TO SSMC 24"""
"COAX CBL SSMC TO SSMC 6"""
"COAX CBL SSMC TO TNC 12"""
"COAX CBL SSMC TO TNC 24"""
"COAX CBL SSMC TO TNC 6"""
COAX CABLE BMA TO BMA 5'
COAX CABLE BMA TO SMA 5'
COAX CABLE BMA TO SMP 5'
COAX CABLE BMA TO TNC 5'
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CBL 3.5MM TO 3.5MM 4'
COAX CBL 3.5MM TO 3.5MM 5'
COAX CBL BMA TO N-TYPE 5'
COAX CBL BNC TO SSMC 4'
COAX CBL BNC TO SSMC 5'
COAX CBL BNC TO SSMC 6'
COAX CBL N-TYPE TO SSMC 4'
COAX CBL N-TYPE TO SSMC 5'
COAX CBL N-TYPE TO SSMC 6'
COAX CBL SMA TO SSMC 3.3'
COAX CBL SMA TO SSMC 4'
COAX CBL SMA TO SSMC 4.9'
COAX CBL SMA TO SSMC 5'
COAX CBL SMA TO SSMC 6'
COAX CBL SMA TO SSMC 6.6'
COAX CBL SSMC TO SSMC 4'
COAX CBL SSMC TO SSMC 5'
COAX CBL SSMC TO SSMC 6'
COAX CBL SSMC TO TNC 4'
COAX CBL SSMC TO TNC 5'
COAX CBL SSMC TO TNC 6'
FMCA1498-24
FMCA1498-48
FMCA1498-60
FMCA1498-72
RA SMA MALE TO SSMC PLUG CABLE R

<< Prev Next >>