RAF Electronic Hardware Round Thumb Nuts Inch 7210-SS

Description
Round
Request a Quote Datasheet
Description
Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Thumb Nuts Inch - 7210-SS - RAF Electronic Hardware
Seymour, CT, United States
Round Thumb Nuts Inch
7210-SS
Round Thumb Nuts Inch 7210-SS
Round

Round

Supplier's Site Datasheet
Nuts - 1772-1783-ND - DigiKey
Thief River Falls, MN, United States
"#2-56 Thumb Nut 0.250"" (6.35mm) 1/4"" Stainless Steel"

"#2-56 Thumb Nut 0.250"" (6.35mm) 1/4"" Stainless Steel"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Nuts Nuts
Product Number 7210-SS 1772-1783-ND
Product Name Round Thumb Nuts Inch Nuts
Type Round Nut
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. Size Wing Nut|Master File - GJN-050 - Kuriyama of America, Inc.
Specs
Type Wing Nut
Size 1/2"; 1/2
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Nuts - 335-1053-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
Finish Zinc Plated
View Details