Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUTS
PHOENIX CONTACT USA
1417664 -- NUTS
PHOENIX CONTACT USA
Nuts
1417664
Description
"M40 Locknut Nut 1.969"" (50.00mm) Polyamide"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"M40 Locknut Nut 1.969"" (50.00mm) Polyamide"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Nuts
1417664-ND
Nuts
1417664-ND
"M40 Locknut Nut 1.969"" (50.00mm) Polyamide"
"M40 Locknut Nut 1.969"" (50.00mm) Polyamide"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Nuts
Product Number
1417664-ND
Product Name
Nuts
Type
Locknut
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Chain Nut
CNS1
Specs
Size
M5; M6; M8; M10; M12; M16; M20
Material
Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Nylon Insert Heavy Hex Lock Nuts
NU Series
Specs
Type
Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material
Steel
View Details
Keystone Electronics Corp.
Nylon Nut
9608
Specs
Size
#10
Material
Plastic; Nylon
View Details
2
suppliers
Jergens, Inc.
Wing Grips
40861
Specs
Type
Wing Nut
Material
Stainless Steel; Stainless Steel
View Details