Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUTS
ESSENTRA COMPONENTS
0462518HJN -- NUTS
Essentra Components
Nuts
0462518HJN
Description
"5/8""-18 Nut 1.000"" (25.40mm) 1"" Nylon"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"5/8""-18 Nut 1.000"" (25.40mm) 1"" Nylon"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Nuts
RPC7371-ND
Nuts
RPC7371-ND
"5/8""-18 Nut 1.000"" (25.40mm) 1"" Nylon"
"5/8""-18 Nut 1.000"" (25.40mm) 1"" Nylon"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Nuts
Product Number
RPC7371-ND
Product Name
Nuts
Material
Plastic; Nylon
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Polyamide PG Threaded Locknuts
7211858
Specs
Type
Hex Nut; Locknut
Size
PG36
Material
Bronze
View Details
2
suppliers
Harwin Plc
Slotted M3 Nut
KA1-4240000
Specs
Type
Round Nut
Size
M3
View Details
Jergens, Inc.
Acorn Nuts
10504
Specs
Type
Acorn Nut
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
BRIM Electronics, Inc.
Hex Nut, Nylon
410
Specs
Type
Hex Nut
Size
Nominal OD: .180", .250", .305", .335", .365", .425"
Material
Plastic; Nylon
View Details