DigiKey Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "#10-24 Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" | |
| "#10-24 Thumb Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" | |
| "#10-32 Hex Nut 0.375"" (9.53mm) 3/8"" Nylon" | |
| "#10-32 Hex Nut 0.375"" (9.53mm) 3/8"" Stainless Steel" | |
| "#10-32 Locknut Nut 0.380"" (9.65mm)" | |
| "#10-32 Thumb Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" | |
| "#2-56 Hex Nut 0.187"" (4.75mm) 3/16"" Nylon" | |
| "#2-56 Hex Nut 0.187"" (4.75mm) 3/16"" Stainless Steel" | |
| "#2-56 Thumb Nut 0.250"" (6.35mm) 1/4"" Stainless Steel" | |
| "#4-40 Hex Nut 0.184"" (4.67mm) Stainless Steel" | |
| "#4-40 Hex Nut 0.245"" (6.22mm) Nylon" | |
| "#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Nylon" | |
| "#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Stainless Steel" | |
| "#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Steel" | |
| "#4-40 Thumb Nut 0.312"" (7.92mm) 5/16"" Stainless Steel" | |
| "#6-32 Hex (Self Sealing) Nut 0.312"" (7.92mm) 5/16"" Steel" | |
| "#6-32 Hex Nut 0.305"" (7.75mm) Nylon" | |
| "#6-32 Hex Nut 0.312"" (7.92mm) 5/16"" Nylon" | |
| "#6-32 Hex Nut 0.312"" (7.92mm) 5/16"" Stainless Steel" | |
| "#6-32 Hex Nut 0.312"" (7.92mm) 5/16"" Steel" | |
| "#6-32 Thumb Nut 0.375"" (9.53mm) 3/8"" Brass" | |
| "#6-32 Thumb Nut 0.375"" (9.53mm) 3/8"" Stainless Steel" | |
| "#8-32 Hex (Self Sealing) Nut 0.344"" (8.74mm) 11/32"" Steel" | |
| "#8-32 Hex Nut 0.250"" (6.35mm) 1/4"" Steel" | |
| "#8-32 Hex Nut 0.312"" (7.92mm) 5/16"" Nylon" | |
| "#8-32 Hex Nut 0.312"" (7.92mm) 5/16"" Steel" | |
| "#8-32 Hex Nut 0.338"" (8.59mm) Nylon" | |
| "#8-32 Hex Nut 0.344"" (8.74mm) 11/32"" Nylon" | |
| "#8-32 Hex Nut 0.344"" (8.74mm) 11/32"" Stainless Steel" | |
| "#8-32 Thumb Nut 0.437"" (11.10mm) 7/16"" Brass" | |
| "#8-32 Thumb Nut 0.437"" (11.10mm) 7/16"" Stainless Steel" | |
| "1/2""-13 Hex Nut" | |
| "1/2""-20 Hex Nut 0.625"" (15.88mm) 5/8"" Steel" | |
| "1/2""-28 Jam Nut Brass" | |
| "1/4""-20 Hex Nut Stainless Steel" | |
| "1/4""-20 Thumb Nut 0.563"" (14.29mm) Brass" | |
| "1/4""-20 Thumb Nut 0.563"" (14.29mm) Stainless Steel" | |
| "1/4""-32 Locknut Nut 0.312"" (7.92mm) 5/16"" Copper Alloy" | |
| "1/4""-32 Locknut Nut 0.375"" (9.53mm) 3/8"" Copper Alloy" | |
| "15/32""-32 Knurled Nut 0.625"" (15.88mm) 5/8"" Copper Alloy" | |
| "15/32""-32 Locknut Nut 0.562"" (14.27mm) 9/16"" Copper Alloy" | |
| "3/4""-20 Knurled Nut Aluminum" | |
| "3/8""-16 Hex Nut Stainless Steel" | |
| "3/8""-16 Thumb Nut 0.750"" (19.05mm) 3/4"" Stainless Steel" | |
| "3/8""-32 Knurled Nut 0.500"" (12.70mm) 1/2"" Copper Alloy" | |
| "3/8""-32 Locknut Nut 0.500"" (12.70mm) 1/2"" Copper Alloy" | |
| "5/16""-18 Thumb Nut 0.625"" (15.88mm) 5/8"" Stainless Steel" | |
| "5/16""-32 Knurled Nut 0.406"" (10.31mm) 13/32"" Copper Alloy" | |
| "5/8""-32 Hex Nut 0.750"" (19.05mm) 3/4"" Steel" | |
| "5/8""-32 Knurled Nut 0.750"" (19.05mm) 3/4"" Brass" | |
| "7/16""-20 Hex (Self Sealing) Nut 0.687"" (17.45mm) 11/16"" Steel" | |
| "9/32""-32 Locknut Nut 0.344"" (8.74mm) 11/32"" Copper Alloy" | |
| "Hex Nut 0.625"" (15.88mm) 5/8"" Steel" | |
| "HEX PLATED NUT FOR "" JACKS" | |
| "M12 Locknut Nut 0.669"" (17.00mm) Nylon" | |
| "M12x1.5 Locknut Nut 0.748"" (19.00mm) Polyamide" | |
| "M16 Locknut Nut 0.866"" (22.00mm) Nylon" | |
| "M16x1.5 Locknut Nut 0.866"" (22.00mm) Polyamide" | |
| "M2 Hex Nut 0.157"" (4.00mm)" | |
| "M2.5x0.45 Thumb Nut 0.236"" (6.00mm) Aluminum" | |
| "M20 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon" | |
| "M20x1.5 Locknut Nut 0.945"" (24.00mm) Polyamide" | |
| "M25 Locknut Nut 1.260"" (32.00mm) Nylon" | |
| "M25x1.5 Locknut Nut 1.181"" (30.00mm) Polyamide" | |
| "M3 Hex Nut 0.220"" (5.59mm) Polycarbonate" | |
| "M32 Locknut Nut 1.614"" (41.00mm) Nylon" | |
| "M32x1.5 Locknut Nut 1.496"" (38.00mm) Polyamide" | |
| "M3x0.5 Hex Nut 0.217"" (5.50mm) Nylon" | |
| "M3x0.5 Thumb Nut 0.315"" (8.00mm) Aluminum" | |
| "M3x0.5 Thumb Nut 0.315"" (8.00mm) Brass" | |
| "M3x0.5 Thumb Nut 0.315"" (8.00mm) Stainless Steel" | |
| "M4 Hex Nut 0.270"" (6.86mm) Nylon" | |
| "M4 Hex Nut 0.276"" (7.00mm) Nylon" | |
| "M4 Hex Nut 0.276"" (7.01mm) Nylon" | |
| "M4 Hex Nut 0.310"" (7.87mm) Polycarbonate" | |
| "M40 Locknut Nut 1.969"" (50.00mm) Nylon" | |
| "M40x1.5 Locknut Nut 1.969"" (50.00mm) Polyamide" | |
| "M4x0.7 Thumb Nut 0.394"" (10.00mm) Brass" | |
| "M4x0.7 Thumb Nut 0.394"" (10.01mm) Stainless Steel" | |
| "M50x1.5 Locknut Nut 2.362"" (60.00mm) Polyamide" | |
| "M5x0.8 Thumb Nut 0.512"" (13.00mm) Brass" | |
| "M5x0.8 Thumb Nut 0.512"" (13.00mm) Stainless Steel" | |
| "M5x0.8 Thumb Nut 0.512"" (13.00mm) Steel" | |
| "M6 Hex Nut 0.390"" (9.91mm) Nylon" | |
| "M6 Locknut Nut 0.380"" (9.65mm)" | |
| "M63x1.5 Locknut Nut 2.953"" (75.00mm) Polyamide" | |
| "M6x1 Thumb Nut 0.512"" (13.00mm) Aluminum" | |
| "M6x1 Thumb Nut 0.512"" (13.00mm) Brass" | |
| "M6x1 Thumb Nut 0.512"" (13.00mm) Stainless Steel" | |
| "M8x1.25 Thumb Nut 0.748"" (19.00mm) Stainless Steel" | |
| "NPT-1 Locknut Nut 1.614"" (41.00mm) Polyamide" | |
| "NPT-1 Locknut Nut 1.654"" (42.00mm) Nylon" | |
| "NPT-1/2 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon" | |
| "NPT-1/2 Locknut Nut 1.063"" (27.00mm) Polyamide" | |
| "NPT-3/4 Locknut Nut 1.417"" (36.00mm) Nylon" | |
| "NPT-3/4 Locknut Nut 1.417"" (36.00mm) Polyamide" | |
| "NPT-3/8 Locknut Nut 0.866"" (22.00mm) Nylon" | |
| "NPT-3/8 Locknut Nut 0.866"" (22.00mm) Polyamide" | |
| "PG11 Locknut Nut 0.945"" (24.00mm) Nylon" | |
| "PG11 Locknut Nut 0.945"" (24.00mm) Polyamide" | |
| "PG13.5 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon" | |
| "PG13.5 Locknut Nut 1.063"" (27.00mm) Polyamide" | |
| "PG16 Locknut Nut 1.181"" (30.00mm) Nylon" | |
| "PG16 Locknut Nut 1.181"" (30.00mm) Polyamide" | |
| "PG21 Locknut Nut 1.417"" (36.00mm) Polyamide" | |
| "PG29 Locknut Nut 1.811"" (46.00mm) Polyamide" | |
| "PG36 Locknut Nut 2.362"" (60.00mm) Nylon" | |
| "PG36 Locknut Nut 2.362"" (60.00mm) Polyamide" | |
| "PG42 Locknut Nut 2.559"" (65.00mm) Polyamide" | |
| "PG48 Locknut Nut 2.756"" (70.00mm) Polyamide" | |
| "PG7 Locknut Nut 0.748"" (19.00mm) Nylon" | |
| "PG7 Locknut Nut 0.748"" (19.00mm) Polyamide" | |
| "PG9 Locknut Nut 0.866"" (22.00mm) Nylon" | |
| "PG9 Locknut Nut 0.866"" (22.00mm) Polyamide" | |
| #10-32 Cage Nut | |
| #12-24 Cage Nut | |
| #12-24 Clip Nut Steel | |
| #4-40 Hex Nut Stainless Steel | |
| #4-40 Nut | |
| 1/2 HEX NUTS G GALV 10/BG | |
| 1/2 INCH EG STEEL HEX NUT-10/BAG | |
| 1/4 HEX NUT G GALV 10/BG | |
| 1/4 INCH EG STEEL HEX NUT-10/BAG | |
| 3/8 HEX NUTS G GALV 10/BG | |
| 3/8 INCH EG STEEL HEX NUT-10/BAG | |
| CABLES/ACCESSORIES | |
| CIT HEX NUT 22MM M22X1.1 | |
| CIT HEX NUT 25MM M25X1.0 | |
| HEAVY HEX NUT 1/2-13IN STL | |
| HEAVY HEX NUT 1/4-20IN STL | |
| HEAVY HEX NUT 3/8-16IN STL | |
| Hex Nut | |
| Knurled Nut | |
| LOCKNUT NP/BRASS M12X1.5 EMC | |
| LOCKNUT NP/BRASS M12X1.5 | |
| LOCKNUT NP/BRASS M16X1.5 EMC | |
| LOCKNUT NP/BRASS M16X1.5 | |
| LOCKNUT NP/BRASS M20X1.5 EMC | |
| LOCKNUT NP/BRASS M20X1.5 | |
| LOCKNUT NP/BRASS M25X1.5 EMC | |
| LOCKNUT NP/BRASS M25X1.5 | |
| LOCKNUT NP/BRASS M32X1.5 EMC | |
| LOCKNUT NP/BRASS M32X1.5 | |
| LOCKNUT NP/BRASS M40X1.5 | |
| LOCKNUT NP/BRASS M50X1.5 | |
| LOCKNUT NP/BRASS M63X1.5 | |
| LOCKNUT NP/BRASS PG07 | |
| LOCKNUT NP/BRASS PG09 | |
| LOCKNUT NP/BRASS PG11 EMV | |
| LOCKNUT NP/BRASS PG11 | |
| LOCKNUT NP/BRASS PG13.5 EMC | |
| LOCKNUT NP/BRASS PG13.5 | |
| LOCKNUT NP/BRASS PG16 | |
| LOCKNUT NP/BRASS PG21 EMC | |
| LOCKNUT NP/BRASS PG21 | |
| LOCKNUT NP/BRASS PG30 | |
| LOCKNUT NP/BRASS PG42 | |
| LOCKNUT NP/BRASS PG48 | |
| LOCKNUT PA6 M12X1.5 GRY | |
| LOCKNUT PA6 M16X1.5 GRY | |
| LOCKNUT PA6 M20X1.5 GRY | |
| LOCKNUT PA6 M25X1.5 GRY | |
| LOCKNUT PA6 M32X1.5 GRY | |
| LOCKNUT PA6 M40X1.5 GRY | |
| LOCKNUT PA6 M50X1.5 GRY | |
| LOCKNUT PA6 M63X1.5 GRY | |
| LOCKNUT V2A M16X1.5 | |
| LOCKNUT V2A M20X1.5 | |
| LOCKNUT V2A M25X1.5 | |
| LOCKNUT V2A M32X1.5 | |
| LOCKNUT V2A M40X1.5 | |
| LOCKNUT V2A M50X1.5 | |
| M12x1.5 Nut Brass | |
| M12x1.75 Hex Nut | |
| M3 NYLOC NUTS - 100 PACK | |
| M5x0.8 Thumb Nut Aluminum | |
| M6 Cage Nut | |
| M6 Clip Nut | |
| NUT CAGE STEEL #10-32 | |
| NUT CAGE STEEL M6 | |
| Nut | |
| PG29 Locknut Nut Nylon | |
| PG36 Locknut Nut Nylon | |
| SQ HEAD BLT W/NUT 3/8X1IN STL | |
| SQ NUT 1/2-13IN STL | |
| SQ NUT 3/8-16IN STL | |
| SQUARE NUT 1/2_ELECTROGALVANISE D | |
| SQUARE NUT 3/8IN | |
| STD HEX NUT 1/2 IN 316 STN-STL | |
| STD HEX NUT 1/2 IN STL | |
| STD HEX NUT 1/2IN 316 SS | |
| STD HEX NUT 1/2IN EG STEEL | |
| STD HEX NUT 1/2IN SS | |
| STD HEX NUT 1/4 IN STL | |
| STD HEX NUT 1/4IN 316 STN-STL | |
| STD HEX NUT 1/4IN EG STL | |
| STD HEX NUT 1/4IN STN-STL | |
| STD HEX NUT 3/4IN 316 STN-STL | |
| STD HEX NUT 3/4IN EG STL | |
| STD HEX NUT 3/8 IN STL | |
| STD HEX NUT 3/8IN 316 STN-STL | |
| STD HEX NUT 3/8IN ELECTRO-GALV S | |
| STD HEX NUT 3/8IN STAINLESS STEE | |
| STD HEX NUT 3/8IN STN-STL | |
| STD HEX NUT 5/16IN 316 STN-STL | |
| STD HEX NUT 5/8IN 316 STN-STL | |
| STD HEX NUT 5/8IN EG STL | |
| STD HEX NUT 7/8 IN STL | |
| STD SQ NUT 1/2-13 IN STL | |
| STD SQ NUT 3/8-16 IN STL | |
| STD SQ NUT 5/8-11 IN STL | |
| STRUT, SQUARE NUT 1/2INCH SS316 | |
| UNHARDENED SQ NUT 1/2IN EG STL | |
| UNHARDENED SQ NUT 1/2IN STL | |
| UNHARDENED SQ NUT 1/4IN EG STL | |
| UNHARDENED SQ NUT 1/4IN STL | |
| UNHARDENED SQ NUT 3/8IN EG STL | |
| UNHARDENED SQ NUT 3/8IN STL |
| << Prev |