Essentra Components Nuts 0801032TNA

Description
"#10-32 Thumb Nut 0.425"" (10.80mm) Nylon"
Request a Quote Datasheet
Description
"#10-32 Thumb Nut 0.425"" (10.80mm) Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nuts - RPC8742-ND - DigiKey
Thief River Falls, MN, United States
"#10-32 Thumb Nut 0.425"" (10.80mm) Nylon"

"#10-32 Thumb Nut 0.425"" (10.80mm) Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Nuts
Product Number RPC8742-ND
Product Name Nuts
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43314 - Jergens, Inc.
Specs
Size 7/8"; 7/8-9
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Hex Nuts - 1933392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Bright Zinc
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details