Essentra Components Nuts 05M040070CN

Description
"M4x0.7 Hex Nut 0.276"" (7.00mm) Nylon"
Request a Quote Datasheet
Description
"M4x0.7 Hex Nut 0.276"" (7.00mm) Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nuts - RPC8668-ND - DigiKey
Thief River Falls, MN, United States
"M4x0.7 Hex Nut 0.276"" (7.00mm) Nylon"

"M4x0.7 Hex Nut 0.276"" (7.00mm) Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Nuts
Product Number RPC8668-ND
Product Name Nuts
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nut - 934UA4/316L71688 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details