TelephoneStuff.com Datasheets for Headsets

Headsets are designed to hold earphones to a user’s head for radio or telephone communications.  They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication.  The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
Headsets: Learn more

Page: 1 2 3 4
Product Name Notes
2 Talkabout FRS 2-way radio pack. Features: - 22 channels - 38 codes to minimize interference - Backlit LCD display - 10 audible call tones - VOX advanced voice activation...
2.4GHz, high frequency technology with headset capability and stand-up design. Features: - 2.4GHz high frequency - 10 number speed dial - 30 channel operation - Any key answer - Battery...
2.5mm over-the-ear headset works with most 2.5mm headset ready phones (not Nokia phones) with a secure behind the ear fit. Features: - Includes two minigel sizes: standard and small -...
270 degree smart swivel action lets earpiece withstand pressure without breaking. Oversized, cupped ear cushion withstands twisting without breaking. Fits snugly and can bend to adjust to your head. Teflon-impregnated...
270' smart swivel action lets earpiece withstand pressure without breaking. Oversized, cupped ear cushion maximizes ear contact for ultimate comfort. Fits snugly and can bend to adjust to your head.
A bluetooth headset for BT phones. Features: - Hands free headset for Bluetooth enabled mobile phones - Transmission range up to 32 feet - Powered by built-in Lithium ion rechargeable...
A bluetooth headset for non-BT phones. Features: - Transmission range up to 32 feet - Fits on either ear - Built in Lithium Ion rechargeable battery - 2.5mm
A racing scanner with 2500 dynamic channels and race track operation. Features: - 1600 Channels typical / 2500 maximum - Dynamically allocated channel memory - Compact design for added flexibility...
A single sided headband for headset CC530.
A StarSet 1 style headset top with the complete unit. This is the complete unit that utilizes Supra QD type. Features: - Dynamic microphones - Not interchangeable with H Style...
A USB cable for EasyDisconnect to a USB connector. To be used as direct connection to a USB source.
A USB cable for EasyDisconnect to a USB connector.
Accessory for SH and CC headsets side support, SoHo
Adapter for Ericson 600/700 Series Mobile Phones.
Adapter for Nokia 5100/6100 Series Cellular Phones.
Alcohol-free multi-purpose workstation anti-stat and sanitizer wipes. Package of 1000 wipes.
All the features of the T5600, with the addition of a channel scan feature that allows users to scan through channels to find an open one or to find a...
Alternate between headset and handset with the press of a switch. For use with corded phones (number pad on base, not handset). Requires VXI's 1026V, 1026P or 1026G lower cord...
Amplified solution for Cisco 7905, 7910 & 7912 IP phones. Binaural headset style with Everon amplifier. Features: - Noise canceling microphone - Ultra comfortable fit for all day wear -...
Amplified solution for Cisco 7905, 7910 & 7912 IP phones. Over-the-ear headset style with Everon amplifier. Features: - Noise canceling microphone - Comfortable fit for all day wear - Durable...
Amplifier for H series headsets and Avaya Partner phones.
Aries headset replacement foam windscreen. Package of 5 windscreens.
Battery powered modular amplifier for electronic and carbon telephones. Does not require configuring. Connects any TuffSet headset to almost any call center telephone or operator station. (formerly Universal) Features: -...
Binaural headset for Amcat Teleprofit Systems (no QD). (formerly THS 20-3)
Binaural headset for Avaya/Lucent 500AM adapter.
Binaural headset for Teknekron Infoswitch (no QD). (formerly THS 20-4)
Bluetooth Headset Accessory Device. Features: - Caller ID - 1-line LCD on headset unit - 10m operation distance - 7 hour operating time - 300 hour standby time - Uses...
Bluetooth over-the-ear headset for use with Bluetooth enabled devices (V1.1 or higher). With an over-the-ear design, the lightweight and comfortable headset can pair up to 2 Bluetooth devices and has...
Bluetooth over-the-ear headset is ideal for use with Bluetooth enabled devices (V1.1 or higher). The lightweight and comfortable headset has multiple pairing function - pairs up to 7 Bluetooth devices,...
Boasts all of the features of the T5700, with the additional ability for you to talk hands-free with optional voice activation (VOX) headset (MOT-53725 or MOT-56320). Features: - QT feature...
BTH808 Bluetooth Headset. Features: - Operation range up to 10m - Talking time up to 4.5 hours - Stand-by time up to 200hours - Mini weight about 11 grams -...
Cardo Systems Bluetooth Headset for Motorcycles is a weather protected headset that fits full and open-faced helmets. Designed and engineered for heavy-duty performance. Features: - Self installation within 5 minutes,...
Cellular headset jack adapter for Nokia 2100 series. Compatible with: Nokia 2100 series cell phones, and equivalents.
Cellular headset jack adapter for Nokia 51XX and 61XX series. Compatible with: Nokia 5100 and 6100 series cell phones, and equivalents.
Combo Bluetooth headset and home phone adapter. The home phone adapter turns your corded/cordless phone into a Bluetooth enabled phone. Features: - Easy install and pairing process (power supply/ line...
Commercial aviation headset for Airbus A300. It has an unamplified dynamic microphone, 7-foot cord, and one AXR-4-11 plug. Special Order Only
Commercial aviation headset with amplified dynamic microphone, 5-foot cord, and one AXR-5-12 plug. Special Order Only
Compact ear bud headset with in-line microphone. Features: - Blue gel bud - Rope cord - Wear on either ear - Clothing clip
Compact headset ideal for use with many cordless and cellular phones. Features: - Compact earbud - Eight changeable faceplates (blue, orange, red, yellow, blac, translucent blue, translucent orange) - In-line...
Compatible with almost all telephones and PCs, makes problem-free switching between headset and telephone handset, as well as between telephone and PC possible. Comes with headset stand, microphone mute, incoming...
Connect your office headset to your phone and computer, and switch between them at the touch of a button! With the Zoom Switch, you can connect your existing office headset...
Connector cables for all RocketMate headsets. Connector Types: - RocketMate-F works for Nextel Falcon phones i205, i265, i275, i305, i315, i325, i355, i530, i560, i605, i710, i730, i733, i736, i760,...
Connects stereo plugs of older Parrott headsets to make them compatible with most computer soundcards. Features: - Provides optimum voice input - Improves dictation - Porvides compatibility for older headsets...
Convertible headset for use with cordless, cellular and PCS telephones, Features: - Gold plated 2.5 mm plug - Clothing clip - Use without headband - Wear on either ear -...
Corded headset telephone simplifies working while on the phone. This is powered by the telephone line and the headset is connected to the phone unit. Features: - Light comfortable headset...
DECT 6.0 Accessory Cordless Headset with Charger. DECT 6.0 Headset Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet...
DECT 6.0 Cordless Headset and Base Advanced Version offers a comfortable design and is compatible with any 2008 AT&T; DECT 6.0 product. Advanced DECT 6.0 Headset and Base Features: -...
DECT 6.0 Cordless Headset and Base offers a variety of wearing styles and is compatible with any 2008 AT&T; DECT 6.0 cordless product. DECT 6.0 Headset and Base Features: -...
DECT 6.0 Cordless Headset, Base and Handset Lifter is compatible with any 2008 AT&T; DECT 6.0 cordless product and offers three different wearing styles. DECT 6.0 Headset, Base and Lifter...
DECT 6.0 Cordless Headset, Base and Lifter Advanced Version is compatible with any AT&T; DECT 6.0 Cordless product and offers three wearing styles. DECT 6.0 Headset, Base and Lifter Features:...
DECT 6.0 Digital Cordless Headset Remote Dial Pad. Expansion headset for the TL7610 system. DECT 6.0 Keypad Features: - Display dial - Line status indicator - One-button answer - Mute...
DECT/GSM Cable for HP iPAQ and other PDAs. Cable Features: - GSM cables allow for connection of selected mobile phones to any CC- and SH- headset - Support excellent voice...
Direct plug-in solution for Cisco 7905, 7910, 7912, Polycom IP300, IP500, IP600 & Snom 190 and 220 IP phones. Over-the-ear headset style. Features: - Noise canceling microphone - Ultra comfortable...
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Over-the-ear...
Dual 310-RJ11 Jack head set.
Earbud design headset for use with many cordless, cellular, and PCS telephones. It's ideal for use with most phones with 2.5mm plug (except Nokia). Features: - 2.5 mm plug -...
Earwave Boom Nextel Falcon with push to talk. Compatible with the following Nextel Phones: Nextel i205, i215, i265, i275, i285, i305, i315, i325, i355, i415, i450, i530, i560, i605, i710,...
Easily assembled to be worn either behind-the-ear without a headband, or over-the-head as a monaural style with a headband. When worn as an over-the-ear headset, the ear loop features a...
Enables the simultaneous connection between headset and telephone handset. This is not an amplifier. Requires appropriate Modular to Quick-Disconnect cord matched to phone model. Features: - Headset stand - Microphone...
Extreme noise canceling headset with Dual PTT. Two cable connector ports, so you can connect either two different radios or maybe one radio and one Nextel phone. Each earshell is...
Family pack consists of four two-way radios: two of the T4500 and two of the T5000. Features: - 1W power delivers up to a 5 mile range (T5000) - .5W...
Fits all Uniden headset compatible models and other cordless phones with 2.5mm jack. Features - Flexible boom microphone and adjustable headband - Feather-light for extended wear and comfort
Frees you from holding the phone while you talk, and prevents callers from hearing what's going on around you. Gives you a convenient way to keep busy and keep the...
Full featured amplifier works with virtually any phone. Headset can be configured for over-the-head stability or over-the-ear convenience. Reduce the neck, shoulder and upper back discomfort that is associated with...
General Mobile Radio Service (GMRS) two-way radio delivers rugged Motorola quality with clear communications whether skiing or hiking rough terrain. It is built to withstand a harsh environment and provide...
Handset Lifter for DECT 6.0 Digital Cordless Headset. Headset Lifter Features: - Alert on/off - Lifter arm weight adjustment - Ring sensor adjustment - Works with multi-line business systems
Handsfree Adapter.
Headset adapter used with Ericsson 200 and 300 model cellular phones. Connects to bottom of phone and provides 2.5mm headset jack as well as power connector to charge phone when...
Headset for the VB-44240 cordless system phone.
Headset for use with EnGenius SN-920, EP-490 & Durafon handsets. Provides convenient handsfree communication. Requires adapter (SN920-HA) when used with SN-920. Features: - Noise canceling - In-line earpiece volume control...
Headset replacement comfort velvet ear pad. Include 2 ear pads.
Headset with over-sized speaker and noise-canceling microphone. Features: - Over-sized, 36mm digital speaker with exclusive Clear Auditory Technology (CAT) and Sound Shock Protection that insures premium sound performance and a...
Headset with over-sized speakers and noise-canceling microphone. Used in call centers and other noisy environments. Features: - Over-sized, 36mm digital speaker with exclusive Clear Auditory Technology (CAT) and Sound Shock...
High Noise Dual Muff Headset with Push-To-Talk. Features: - Certified 24dB NRR - Universal 5-pin cable connector port - Soft touch 1,000,000 cycle sealed push-to-talk - 24dB NRR mechanical noise...
High output microphone for use with cordless phones. Single ear cushion model provides clear sound quality and comfort even after hours of prolonged use, with noise-canceling transmission. Use with 2.5mm...
Jamaica offers a superior noise cancelling microphone, coupled with award winning Translator technology, which enables any Windows or Macintosh computer, including Apple G4, iMac and iBook, to implement voice-based applications...
Keep your hands off the phone using a Practica headset. You can increase productivity by 43% by working on your computer, taking notes, and handling other tasks hands-free while talking...
Lightweight Headset. Features: - Behind-the-head style headset - Single speaker with noise canceling flexible boom microphone - Water resistant in-line PTT button Connectors compatible with the following radios: - K1...
Line powered headset amplifier. No batteries or AC adapter is needed because it gets all the power it needs from the phone line. Compatible with almost every call center phone...
Line powered modular amplifier for carbon telephones. (formerly Desk Bear) Features: - Carbon amplifier - Compatible with any modular carbon-equivalent telephone or ACD station - Easy to read volume control...
Lower Parrott cord is designed for the Bermuda and Montego headsets.
Medium Duty Boom Microphone Headset for Icom Radios Features: - Rugged medium duty behind-the-head headset with flexible boom microphone - Adjustable padded headset allows for ideal fit and maximum comfort...
Medium Duty, Behind The Head Boom Microphone Headset for the Midland GXT and LXT-Series FRS/GMRS radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long...
Microphone is built with a 2.5 mm plug.
Modular Headset to Headset Plug adapts modular headset or headsets to plug into standard PBX dual jacks (223A, 226A, etc.). Headset Plug Features: - 4 conductor 616P modular jack in...
Monaural headset for all VXI modular amplifiers except Carbon 3 (no QD). (formerly THS 10-8)
Monaural headset for Amcat Teleprofit Systems (no QD). (formerly THS 10-3)
Monaural headset for Avaya/Lucent 500AM adapter.
Monaural headset for Nortel and SP & PLX series Plantronics amplifiers (no QD). (formerly THS 10-12)
Monaural headset for Teknekron Infoswitch (no QD). (formerly THS 10-4)
Monaural Speech Recognition Headset. Features: - Single-earpiece design - Lightweight flexible headband - Soft foam earcushions - Noise-cancelling microphone - QuickAdjust microphone boom - Engineered durability - 3.5mm plug
Multi Pin Lightweight Headset Features: - Behind-the-head style headset Single speaker with noise canceling flexible boom microphone - Water resistant in-line PTT button Connectors compatible with the following radios: -...
Never miss another call with the Switching Quick Disconnect Amp, this amp works with compatible ACD systems to automatically route calls to the next available agent. Features: - Representative not...
Offers active families a simple and affordable way to stay in touch. This device is so stylish that kids can check in with parents while playing in the neighborhood without...
Over the head Binaural headset with noise canceling microphone cover both ears for distraction-free use. 270 degree smart svivel action lets earpiece withstand pressure without breaking. Oversized, cupped ear cushions...
Over the Head Binaural headset with noise canceling microphone cover both ears for distraction-free use. 270º smart swivel action lets earpiece withstand pressure without breaking. Oversized, cupped ear cushions maximize...
Over-the-ear headset for use cordless, cellular and PCS telephones. Features: - Over-the-Head design - Bendable ear hook - Wear on either ear - Adjustable boom - Adjustable headband - Noise-canceling...
Over-the-ear headset with noise canceling microphone. The TuffSet 36 weighs less than one half ounce! The ultra-clear sounding speaker delivers your customer's voice brilliantly. You'll love the stable and comfortable...
Over-the-ear headset with QD for Nortel and SP & PLX series Plantronics amplifiers. (formerly THS 35-6)
Over-the-ear headset with QD for teknekron Infoswitch. (formerly THS 35-5)
Over-the-ear headset with universal amplifier connects to your single or multi-line telephones. Two "AA" batteries required (not included). Features: - Universal amplifier connects to your single-line or multi-line telephone -...
Over-the-head, lightweight and rugged headset Features: - Swivel boom microphone - Adjustable steel headband - In-line PTT button
Parrott TalkPro 15 headset is a high-quality headset for loud enviornments. Features: - Provides total silence - Noise canceling microphone - Noise attenuating receiver - Crystal clear sound
Passive Universal Interface - Miniature Design works as a connector between your handset and headset. Features: - Provides mute button interface for headset - Can integrate a PC into the...
Pocket size 2.4GHz mini headset cordless phone, call waiting/caller ID. 2 headsets included. Features: - Headset cordless phone - 2.4GHz technology - Digital spread spectrum - Call Waiting/Caller ID -...
Practica single-line headset telephone. Features: - Complete single-line telephone with headset, great for home or student dorm - Clear sound quality and comfort - Lightweight over-the-ear headset - Easy to...
Quality voice recognition hardware for the Macintosh is here! Users can connect the iParrott 10-3 to a home computer to perform various multi-media applications, such as online chatting and Internet...
Quattro Amplified Bluetooth Neckloop with A2DP allows one to enjoy the freedom and flexibility of bluetooth technology with the added benefit of powerful amplification and clarity of sound. Features: -...
Replacement Headset and Cable for SPM-1400T Series.
Retractable earbud headset with hangeable faceplates for use with cordless, cellular and PCS telephones. Features: - Light-weight - Wear on either ear - Retractable earbud headset - Changeable faceplates in...
RiderComm Motorcycle Helmet Headset Connector Cable allows one to change cables for different radios or phones. Available Connector Types: - 3.5RT: 3.5mm Right Angle: Any radio or remote microphone with...
RiderComm Motorcycle Helmet Headset is a headset designed for helmet communications. Features: - Helmet communications with noise canceling microphone - Loud and clear speakers - Handlebar PTT (push-to-talk) button and...
RocketMate motorcycle helmet headset, does not include RocketMate Cable or PTT Button. Features: - Noise canceling flexible boom microphone is excellent - Dual speakers for increased sound and clairity, fits...
Rugged medium duty behind-the-head headset with flexible boom microphone. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom...
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect: The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure...
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure...
Ruggedized binaural headsets for noisy environments tough enough for the trading floor of the New York Stock Exchange and used by Landing Support Officers on aircraft carriers, the Circumaural headset...
S11 Phone Headset System will let you enjoy hands-free communication with this ergonomically designed headset. Connect it to any single- or multi-line corded telephone and you can multi task effortlessly...
SH230 Over-the-Head Monaural Headset is lightweight construction is perfect for any type of office or professional communication with headband adjustable on both sides for individually preferred positions and a self-adjusting...
SH250 Over-the-Head Noise Canceling Binaural Headset is ideal when complete concentration at the workplace is required. Its lightweight construction with completely detachable headband for easy detangling of cables and conversion...
SH330 Over the Head Monaural Headset is light and comfortable to wear, you are free to work without distraction. Features reliable, high-quality performance and design that provides you with professional...
SH350 Over the Head, Binaural Office Headset is light and comfortable to wear, you are free to work without distraction. Features reliable, high-quality performance and design that provides you with...
Single sided headband for headsets SH320 and SH340.
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged medium duty behind-the-head headset with flexible boom microphone - Adjustable...
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded...
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Microphone Headset Features: - Rugged medium duty behind-the-head headset with flexible boom microphone...
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Microphone Headset Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone -...
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Tactical Boom Microphone Headset Features: - Rugged, medium-duty, behind-the-head headset with flexible boom...
T305 Bluetooth Portable Hands-Free Speaker is the perfect companion for a busy mobile lifestyle. Optimized for the vehicle, the Motorola Bluetooth Portable Hands-Free Speaker T305 lets you obey the law...
T605 Bluetooth Automotive Music and Hands-Free System adds digital music and calls via Bluetooth wireless technology to the car's sound system for a great experience. T605 System Features: - Play...
TalkPro TP100 USB Headset with Digital Signal Processing (DSP) heightens audio performance by converting the headset’s microphone signal from analog into digital, thereby providing a signal that is completely compatible...
Telephone headset amplifier and standard single line phone in one. Features: - Use with all headsets - Allows hands-free operation - AMS IC chip for enhanced sound quality - Inbound/Outbound...
Telephone Headset System offers hands-free convenience and comfort. Features: - Firefly in-use indicator light that lets others know you are on the phone - Noise-canceling microphone reduces background noise -...
The Aruba HeadsetSystem is a voice recognition headset that sets the standard for accuracy and USB simplicity. The Aruba enables a computer to implement voice-based applications through the USB port.
The bluetooth revolution promises to bring a wealth of convenient and versatile functionality to the world of mobile communications, purchasing a high-end Bluetooth cell phone may still not be affordable...
The Caribbean headset system is a stereo voice recognition headset that also sets the standard for accuracy and USB simplicity. The Caribbean enables a computer to implement voice-based applications through...
The critical factor in the performance of speech recognition software is in the delivery of the voice. Transmission of the operator’s voice must be accomplished at very high standards of...
The front-row seat to your favorite concert or movie just got a lot closer. The RS 180 wireless headphone system delivers uncanny realism yet-to-be seen in a pair of wireless...
The ideal 6-wire amplifier for Controller, Dispatch and 911 operations. Compatible with all dual plug prong 6-wire consoles. The complete Sennheiser 911 System has ActiveGard in every Sennheiser CC and...
The lightweight Bluetooth around-the-neck headset for bluetooth enabled cellular phones. The headset has a convenient earbud holder and LED in-use indicator. Features: - Multi-function on/off button - Up to 30...
The Parakeet in-the-ear headset is a professional quality mobile headset that allows the user to converse on a cellular phone while keeping both hands on the wheel in total comfort...
The Parrott Barbados is a high-performance, professional-quality headset. The powerful combination of the highest quality microphone and the breakthrough VXI Parrott Translator completely minimizes distortion to achieve outstanding sound quality.
The Parrott TalkPro 25 headset is designed for loud environments. Features: - Provides total silence - Noise canceling microphone - Noise attenuating receiver - Ensures crystal clear sound
The PC 25 is a single-sided starter headset with superior sound, providing great value for money. It's the perfect gear for voice recognition, internet telephony and all VoIP applications. The...
The Plantronics T10 Single-Line Headset Telephone is a stand-alone headset system that includes the Plantronics convertible headset. The T10 Headset Telephone features a headset rather than a traditional telephone handset,...
The Plantronics T20 Dual-Line Headset Telephone is a stand-alone headset system that includes the Plantronics convertible headset. The T20 Headset Telephone features a headset rather than a traditional telephone handset,...
The RI100 is a wireless infrared receiver that can be used with any IR system utilizing the standard 95kHz subcarrier. It can be used in conjunction with home audio systems...
The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output...
The RS 85 wireless RF headphone system with open, circumaural headphones features HiDyn plus noise reduction for ultra-quiet transmission. Wide dynamics and superb sound quality ensure a very natural and...
The S-70 6-wire dispatch amplifier for use on 911 dispatch consoles for radio and telephone communications. Features - Failsafe compression - Push-to-talk/mute/lo ck-to-talk switch - Special order item
The Scala 500 is a must-have accessory for your mobile phone, giving you wireless hands-free portability. The Scala 500 is one of the smallest and lightest headsets available and still...
The Scala 5002.5 is a must-have accesory for your mobile phone, giving you wireless hands-free portability. The Scala 5002.5 builds on the Scala 500 by including a universal adapter for...
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged medium duty behind-the-head headset with flexible boom microphone -...
The three-position switch guarantees easy installation and the device is compatible with almost every telephone. It enables ease of switching between headset and telephone handset, as well as telephone and...
The three-position switch guarantees easy installation and the device is compatible with almost every telephone. It enables the simple switching between headset and telephone handset. Offers microphone mute, dynamic volume...
The UUSB4 adapter has an integrated sound card chip to convert most PC headsets with 3.5mm mic and 3.5mm headphone jacks over to USB. Now you can plug into most...
The VXI Parrott Switch 60V combines universal compatibility to all sound cards with the ability to alternate seamlessly between telephony and computer voice applications with just the push of a...
This monaural headset uses two 3.5mm plugs.
Tracer (red or black) Bluetooth Headset uses a USB cable with charging adapter with Silicon Eartips & Earloop. Tracer Bluetooth Features: - Never-snap material technology - Superb voice clarity -...
Tria-G Convertible Headset with GN Netcom Quick Disconnect is designed for contact centers and professional office environments. The Tria is offered as a convertible headset with three wearing styles (Over-the-Ear,...
Tria-P Convertible Headset with Plantronics Quick Disconnect is designed for contact centers and professional office environments. The Tria is offered as a convertible headset with three wearing styles (Over-the-Ear, Behind-the-Neck...
Tria-V Convertible Headset with VXI Quick Disconnect is designed for contact centers and professional office environments. The Tria is offered as a convertible headset with three wearing styles (Over-the-Ear, Behind-the-Neck...
TuffSet Carbon amplifiers are for use with carbon phones. They are compatible with all TuffSet headset models. The TuffSet Carbon amplifier offers all of the same convenient features that other...
Tune in for the latest coverage of police, fire, weather, emergency, military, CB radio, FRS radio, marine and more! Free E-scanner programming Software Included Features: - APCO 25 digital capable...
Two seperate receivers allow one ear to listen to the phone while the other ear listens to the computer. Often used for training applications when you need to be able...
Two-Way Radio (Pair), Nicad 8 Mile Features: - Provides up to 5-mile range - 7 GMRS/FRS 1w channels - 7 FRS .5w channels - 8 GMRS 1w channels - 38...
Uniden Scanner.
Upgrades standard phone (2ET36) to headset phone (2ET36DHS). Installing this upgrade will disable the speakerphone. Pressing the "MIC" button will answer a call and pressing the "RLS" key will hang...
USB Headset Switch adds USB functionality to a wireless headset or any wired headset or handset connected to a phone's handset or headset port (RJ9). Features: - Adds USB functionality...
Used for voice communication, signal monitoring and tone identification. Dual alligator clips with "banana style probes". Headset offers comfort during extended wear and exceptional dependability. Superior performance is achieved through...
Used for voice communication, signal monitoring and tone identification. Headset features high voltage protection, flexible cord for cold weather conditions, detachable PJ051 plug, and dual alligator clips. Headset offers comfort...
Want to choose between over-the-head and over-the-ear wearing options? This is the headset for you. Converts in a snap! So lightweight, you’ll hardly know you’re wearing it! Designed with contact...
When you have to concentrate and attention to detail is important, this office monaural clip-headset helps you stay on top of the job. Light and comfortable to wear, you are...
When you have to concentrate and attention to detail is important, this three-in-one solution: monaural headset (with temple pad or dummy phone, can alternatively be converted into a clip-headset) helps...
When you have to concentrate and attention to detail is important, this two-in-one solution: monaural headset with temple pad or clip-headset helps you stay on top of the job. Light...
Wireless Bluetooth Headset. Features: - Fully control your compatible Bluetooth device - Up to 9 hours talk time, with 8 days on standby for calling convenience - Bluetooth 2.0 +...
With crystal-clear sound and the ability to talk with several friends, the ecoterra is the ultimate choice in affordable GMRS radio communications. Features: - General mobile radio service (GMRS) -...
With the TV EARS infrared wireless headset system you can capture movie-theater quality sound from your televison without annoying others who are nearby sleeping, reading or watching the same television...

<< Prev