TelephoneStuff.com VXI Parrott TalkPro TP150 Sound Card Headset TP150

Description
The critical factor in the performance of speech recognition software is in the delivery of the voice. Transmission of the operator’s voice must be accomplished at very high standards of clarity, precision and consistency. The key element in providing superior transmit performance is the headset microphone. Features: - Performs exceptionally well with computer applications requiring high quality input such as speech recognition - Noise canceling microphone specifically designed for maximum speech recognition accuracy - Highly flexible microphone boom stays in position for consistent voice input and higher accuracy levels - Concave ear cushion for improved sound and greater comfort - Attractive, streamline design - Left or right side microphone placement - Adjustable ratchet style headband won’t slip out of place - 3.5mm sound card plugs for microphone and receiver
Description
The critical factor in the performance of speech recognition software is in the delivery of the voice. Transmission of the operator’s voice must be accomplished at very high standards of clarity, precision and consistency. The key element in providing superior transmit performance is the headset microphone. Features: - Performs exceptionally well with computer applications requiring high quality input such as speech recognition - Noise canceling microphone specifically designed for maximum speech recognition accuracy - Highly flexible microphone boom stays in position for consistent voice input and higher accuracy levels - Concave ear cushion for improved sound and greater comfort - Attractive, streamline design - Left or right side microphone placement - Adjustable ratchet style headband won’t slip out of place - 3.5mm sound card plugs for microphone and receiver

Suppliers

Company
Product
Description
Supplier Links
VXI Parrott TalkPro TP150 Sound Card Headset - TP150 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Parrott TalkPro TP150 Sound Card Headset
TP150
VXI Parrott TalkPro TP150 Sound Card Headset TP150
The critical factor in the performance of speech recognition software is in the delivery of the voice. Transmission of the operator’s voice must be accomplished at very high standards of clarity, precision and consistency. The key element in providing superior transmit performance is the headset microphone. Features: - Performs exceptionally well with computer applications requiring high quality input such as speech recognition - Noise canceling microphone specifically designed for maximum speech recognition accuracy - Highly flexible microphone boom stays in position for consistent voice input and higher accuracy levels - Concave ear cushion for improved sound and greater comfort - Attractive, streamline design - Left or right side microphone placement - Adjustable ratchet style headband won’t slip out of place - 3.5mm sound card plugs for microphone and receiver

The critical factor in the performance of speech recognition software is in the delivery of the voice. Transmission of the operator’s voice must be accomplished at very high standards of clarity, precision and consistency. The key element in providing superior transmit performance is the headset microphone.
Features:
- Performs exceptionally well with computer applications
requiring high quality input such as speech recognition
- Noise canceling microphone specifically designed for maximum speech recognition accuracy
- Highly flexible microphone boom stays in position for
consistent voice input and higher accuracy levels
- Concave ear cushion for improved sound and greater comfort
- Attractive, streamline design
- Left or right side microphone placement
- Adjustable ratchet style headband won’t slip out of
place
- 3.5mm sound card plugs for microphone and receiver

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number TP150
Product Name VXI Parrott TalkPro TP150 Sound Card Headset
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details