TelephoneStuff.com Sennheiser Wireless Headphone System RS-180

Description
The front-row seat to your favorite concert or movie just got a lot closer. The RS 180 wireless headphone system delivers uncanny realism yet-to-be seen in a pair of wireless headphones. The entire package includes a headphone (HDR 180) and a multi-purpose transmitter (TX 180) which also functions as an 'easy-charge' cradle and docking station. The RS 180 makes movie and HDTV marathons an amazing experience thanks to the Automatic Level Control that compensates for variances in the volume of program material to enhance speech intelligibility...ju st set your comfortable volume level and let ALC do the rest. The RS 180 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 320 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter. The Open-Aire speaker system puts you in the action by delivering the most natural sounding private wireless audio experience possible. It even includes a balance control for the ultimate in listening experience customization. The headphones' luxurious velour earpads and headband cushions provide exceptional comfort for hours on end. If you want a font row seat, your ticket is the RS 180. Features - Range - Up to 320 ft (optimum: line of sight) - KLEER uncompressed audio transmission for interference free reception - Open-Aire speaker system mimcs the acoustic properties of hi-fi speakers for a truly immersing, hyper-real sound quality - Automatic Level Control automatically compensates for variances in program material volume for optimum speech intelligibility at all times - Balance control for right/left volume adjustment - Multi-purpose transmitter - Also functions as 'easy-charge' cradle and docking station - Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source - Fully adjustable headband for an excellent and secure fit on nearly any head - Luxurious velour earpads and headband cushions - No set-up required – Just plug and play! Delivery Includes: - HDR 180 headphone (receiver) - TX 180 (transmitter) - Multi-country AC wall adapter - Detachable audio cable - Audio cable - 1/8 inch to RCA and 1/4 inch audio adapter - (2) AAA NiMH rechargeable batteries - Instruction manual
Description
The front-row seat to your favorite concert or movie just got a lot closer. The RS 180 wireless headphone system delivers uncanny realism yet-to-be seen in a pair of wireless headphones. The entire package includes a headphone (HDR 180) and a multi-purpose transmitter (TX 180) which also functions as an 'easy-charge' cradle and docking station. The RS 180 makes movie and HDTV marathons an amazing experience thanks to the Automatic Level Control that compensates for variances in the volume of program material to enhance speech intelligibility...ju st set your comfortable volume level and let ALC do the rest. The RS 180 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 320 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter. The Open-Aire speaker system puts you in the action by delivering the most natural sounding private wireless audio experience possible. It even includes a balance control for the ultimate in listening experience customization. The headphones' luxurious velour earpads and headband cushions provide exceptional comfort for hours on end. If you want a font row seat, your ticket is the RS 180. Features - Range - Up to 320 ft (optimum: line of sight) - KLEER uncompressed audio transmission for interference free reception - Open-Aire speaker system mimcs the acoustic properties of hi-fi speakers for a truly immersing, hyper-real sound quality - Automatic Level Control automatically compensates for variances in program material volume for optimum speech intelligibility at all times - Balance control for right/left volume adjustment - Multi-purpose transmitter - Also functions as 'easy-charge' cradle and docking station - Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source - Fully adjustable headband for an excellent and secure fit on nearly any head - Luxurious velour earpads and headband cushions - No set-up required – Just plug and play! Delivery Includes: - HDR 180 headphone (receiver) - TX 180 (transmitter) - Multi-country AC wall adapter - Detachable audio cable - Audio cable - 1/8 inch to RCA and 1/4 inch audio adapter - (2) AAA NiMH rechargeable batteries - Instruction manual

Suppliers

Company
Product
Description
Supplier Links
Sennheiser Wireless Headphone System - RS-180 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser Wireless Headphone System
RS-180
Sennheiser Wireless Headphone System RS-180
The front-row seat to your favorite concert or movie just got a lot closer. The RS 180 wireless headphone system delivers uncanny realism yet-to-be seen in a pair of wireless headphones. The entire package includes a headphone (HDR 180) and a multi-purpose transmitter (TX 180) which also functions as an 'easy-charge' cradle and docking station. The RS 180 makes movie and HDTV marathons an amazing experience thanks to the Automatic Level Control that compensates for variances in the volume of program material to enhance speech intelligibility...ju st set your comfortable volume level and let ALC do the rest. The RS 180 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 320 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter. The Open-Aire speaker system puts you in the action by delivering the most natural sounding private wireless audio experience possible. It even includes a balance control for the ultimate in listening experience customization. The headphones' luxurious velour earpads and headband cushions provide exceptional comfort for hours on end. If you want a font row seat, your ticket is the RS 180. Features - Range - Up to 320 ft (optimum: line of sight) - KLEER uncompressed audio transmission for interference free reception - Open-Aire speaker system mimcs the acoustic properties of hi-fi speakers for a truly immersing, hyper-real sound quality - Automatic Level Control automatically compensates for variances in program material volume for optimum speech intelligibility at all times - Balance control for right/left volume adjustment - Multi-purpose transmitter - Also functions as 'easy-charge' cradle and docking station - Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source - Fully adjustable headband for an excellent and secure fit on nearly any head - Luxurious velour earpads and headband cushions - No set-up required – Just plug and play! Delivery Includes: - HDR 180 headphone (receiver) - TX 180 (transmitter) - Multi-country AC wall adapter - Detachable audio cable - Audio cable - 1/8 inch to RCA and 1/4 inch audio adapter - (2) AAA NiMH rechargeable batteries - Instruction manual

The front-row seat to your favorite concert or movie just got a lot closer.
The RS 180 wireless headphone system delivers uncanny realism yet-to-be seen in a pair of wireless headphones. The entire package includes a headphone (HDR 180) and a multi-purpose transmitter (TX 180) which also functions as an 'easy-charge' cradle and docking station.
The RS 180 makes movie and HDTV marathons an amazing experience thanks to the Automatic Level Control that compensates for variances in the volume of program material to enhance speech intelligibility...just set your comfortable volume level and let ALC do the rest. The RS 180 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 320 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter.
The Open-Aire speaker system puts you in the action by delivering the most natural sounding private wireless audio experience possible. It even includes a balance control for the ultimate in listening experience customization. The headphones' luxurious velour earpads and headband cushions provide exceptional comfort for hours on end.
If you want a font row seat, your ticket is the RS 180.
Features
- Range - Up to 320 ft (optimum: line of sight)
- KLEER uncompressed audio transmission for interference free reception
- Open-Aire speaker system mimcs the acoustic properties of hi-fi speakers for a truly immersing, hyper-real sound quality
- Automatic Level Control automatically compensates for variances in program material volume for optimum speech intelligibility at all times
- Balance control for right/left volume adjustment
- Multi-purpose transmitter - Also functions as 'easy-charge' cradle and docking station
- Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source
- Fully adjustable headband for an excellent and secure fit on nearly any head
- Luxurious velour earpads and headband cushions
- No set-up required – Just plug and play!
Delivery Includes:
- HDR 180 headphone (receiver)
- TX 180 (transmitter)
- Multi-country AC wall adapter
- Detachable audio cable
- Audio cable
- 1/8 inch to RCA and 1/4 inch audio adapter
- (2) AAA NiMH rechargeable batteries
- Instruction manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number RS-180
Product Name Sennheiser Wireless Headphone System
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details