TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone Headset.. SPM-1423

Description
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone Headset.. - SPM-1423 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone Headset..
SPM-1423
Pryme Radio Products Medium Duty Boom Microphone Headset.. SPM-1423
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Rugged medium duty behind-the-head headset with flexible boom microphone.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features:
- Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receive audio
- Remote PTT allows for multiple uses in the field
- Reinforced strain relief gives unit maximum durability
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SPM-1423
Product Name Pryme Radio Products Medium Duty Boom Microphone Headset..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details