DECT 6.0 Cordless Headset and Base Advanced Version offers a comfortable design and is compatible with any 2008 AT&T; DECT 6.0 product.
Advanced DECT 6.0 Headset and Base Features:
- Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort
- Range of up to 500 feet (153 meters)
- Headset volume control
- 5 level equalizer
- LCD set up display
- Spare battery charger
- USB connection of P2P call
- Auto off
- Conference capability up to 2 headsets
- Dual color lighted in-use indicator
- Lightweight and comfortable design
- Two connection options: Handset Port and Parallel PSTN
- Mute
- One-button answer
- Sound level protection
- Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products
- Works with corded or cordless 1-line and 2-line phones
- Works with multi-line business systems
- Optional keypad dialer to dial out from headset without going back to the desk
- Advanced Features:
- Level Equalizer
- LCD Set Up Display
- Spare Battery Charger
- USB Connection of P2P Call
Package Contents:
- (1) Cordless headset
- (1) Headset base
- (1) Over-the-ear hook
- (1) Behind-the-neck band
- (1) Over-the-head band
- (1) Base power adapter
- (1) Spare battery charger
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | TL7650 |
| Product Name | AT&T; DECT 6.0 Cordless Headset and Base Advanced Version |
| Type | Wireless |