TelephoneStuff.com Pryme Radio Products Tactical Boom Microphone Headset for.. SPM-1423T

Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Boom Microphone Headset for.. - SPM-1423T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Boom Microphone Headset for..
SPM-1423T
Pryme Radio Products Tactical Boom Microphone Headset for.. SPM-1423T
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT.
Features:
- Rugged, medium-duty, behind-the-head headset with flexible boom microphone
- Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged, polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receiver audio
- Remote PTT allows for multiple uses in the field
- Reinforced strain relief gives unit maximum durability
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SPM-1423T
Product Name Pryme Radio Products Tactical Boom Microphone Headset for..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details