Practica single-line headset telephone.
Features:
- Complete single-line telephone with headset, great for home or student dorm
- Clear sound quality and comfort
- Lightweight over-the-ear headset
- Easy to use - connects in minutes to a standard telephone jack and features easy to use buttons
- Versatile accessory jack - perfect for connecting
a speakerphone or computer modem and organizing cords and clutter
- Adjustable boom microphone
- In-use indicator light
- Redial, flash and mute functions
- Base size - 2.9" x 4.2" x 1.3"
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | T50 |
| Product Name | Plantronics Practica Single-Line Headset Phone |
| Application | Voice |