TelephoneStuff.com Pryme Radio Products Tactical Boom Microphone Headset for.. SPM-1401T

Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X
Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Boom Microphone Headset for.. - SPM-1401T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Boom Microphone Headset for..
SPM-1401T
Pryme Radio Products Tactical Boom Microphone Headset for.. SPM-1401T
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT.
Features:
- Rugged, medium-duty, behind-the-head headset with flexible boom microphone
- Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged, polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receiver audio
- Remote PTT allows for multiple uses in the field
- Reinforced strain relief gives unit maximum durability
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
- Relm Radio - RPU416, RPV516, RPU499, RPV599X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SPM-1401T
Product Name Pryme Radio Products Tactical Boom Microphone Headset for..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

I-202 Slim-Line Speaker/Mic. with angle connector for ICOM - I-202 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details