TelephoneStuff.com Taggart Communications Arrival Over-the-Ear Headset TC1-83300

Description
Easily assembled to be worn either behind-the-ear without a headband, or over-the-head as a monaural style with a headband. When worn as an over-the-ear headset, the ear loop features a malleable, rubber-like material to ensure a perfect and stable fit regardless of the user's ear size or shape. Digital speaker rests on the outside of the ear to deliver clear and safe digital quality sound to the user. Features: - Over-sized, 36mm digital speaker with exclusive Clear Auditory Technology (CAT) and Sound Shock Protection that insures premium sound performance and a safe, comfortable experience for its user - Noise-canceling microphone and housing designed to gather only the human voice frequencies and reject everything else - Rotating microphone boom that can be worn on either the right or left ear - Requires amplifier (TC2-80100C, TC2-80200C or TC2-80300)
Description
Easily assembled to be worn either behind-the-ear without a headband, or over-the-head as a monaural style with a headband. When worn as an over-the-ear headset, the ear loop features a malleable, rubber-like material to ensure a perfect and stable fit regardless of the user's ear size or shape. Digital speaker rests on the outside of the ear to deliver clear and safe digital quality sound to the user. Features: - Over-sized, 36mm digital speaker with exclusive Clear Auditory Technology (CAT) and Sound Shock Protection that insures premium sound performance and a safe, comfortable experience for its user - Noise-canceling microphone and housing designed to gather only the human voice frequencies and reject everything else - Rotating microphone boom that can be worn on either the right or left ear - Requires amplifier (TC2-80100C, TC2-80200C or TC2-80300)

Suppliers

Company
Product
Description
Supplier Links
Taggart Communications Arrival Over-the-Ear Headset - TC1-83300 - TelephoneStuff.com
Huntington Beach, CA, USA
Taggart Communications Arrival Over-the-Ear Headset
TC1-83300
Taggart Communications Arrival Over-the-Ear Headset TC1-83300
Easily assembled to be worn either behind-the-ear without a headband, or over-the-head as a monaural style with a headband. When worn as an over-the-ear headset, the ear loop features a malleable, rubber-like material to ensure a perfect and stable fit regardless of the user's ear size or shape. Digital speaker rests on the outside of the ear to deliver clear and safe digital quality sound to the user. Features: - Over-sized, 36mm digital speaker with exclusive Clear Auditory Technology (CAT) and Sound Shock Protection that insures premium sound performance and a safe, comfortable experience for its user - Noise-canceling microphone and housing designed to gather only the human voice frequencies and reject everything else - Rotating microphone boom that can be worn on either the right or left ear - Requires amplifier (TC2-80100C, TC2-80200C or TC2-80300)

Easily assembled to be worn either behind-the-ear without a headband, or over-the-head as a monaural style with a headband. When worn as an over-the-ear headset, the ear loop features a malleable, rubber-like material to ensure a perfect and stable fit regardless of the user's ear size or shape. Digital speaker rests on the outside of the ear to deliver clear and safe digital quality sound to the user.
Features:
- Over-sized, 36mm digital speaker with exclusive Clear Auditory Technology (CAT) and Sound Shock Protection that insures premium sound performance and a safe, comfortable experience for its user
- Noise-canceling microphone and housing designed to gather only the human voice frequencies and reject everything else
- Rotating microphone boom that can be worn on either the right or left ear
- Requires amplifier (TC2-80100C, TC2-80200C or TC2-80300)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number TC1-83300
Product Name Taggart Communications Arrival Over-the-Ear Headset
Type Over the ear
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details