Rugged medium duty behind-the-head headset with flexible boom microphone.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features:
- Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receive audio
- Remote PTT allows for multiple uses in the field
- Reinforced strain relief gives unit maximum durability
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
- Relm Radio - RPU416, RPV516, RPU499, RPV599X
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | SPM-1401 |
| Product Name | Pryme Radio Products Medium Duty Boom Microphone Headset.. |
| Type | Microphone included |