TelephoneStuff.com GN Netcom Wave 2.5MM Headset WAVEM25MM

Description
2.5mm over-the-ear headset works with most 2.5mm headset ready phones (not Nokia phones) with a secure behind the ear fit. Features: - Includes two minigel sizes: standard and small - Ultra lightweight - Pivots for use in either year
Description
2.5mm over-the-ear headset works with most 2.5mm headset ready phones (not Nokia phones) with a secure behind the ear fit. Features: - Includes two minigel sizes: standard and small - Ultra lightweight - Pivots for use in either year

Suppliers

Company
Product
Description
Supplier Links
GN Netcom Wave 2.5MM Headset - WAVEM25MM - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom Wave 2.5MM Headset
WAVEM25MM
GN Netcom Wave 2.5MM Headset WAVEM25MM
2.5mm over-the-ear headset works with most 2.5mm headset ready phones (not Nokia phones) with a secure behind the ear fit. Features: - Includes two minigel sizes: standard and small - Ultra lightweight - Pivots for use in either year

2.5mm over-the-ear headset works with most 2.5mm headset ready phones (not Nokia phones) with a secure behind the ear fit.
Features:
- Includes two minigel sizes: standard and small
- Ultra lightweight
- Pivots for use in either year

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number WAVEM25MM
Product Name GN Netcom Wave 2.5MM Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details