TelephoneStuff.com Pryme Radio Products Medium Duty Tactical Boom Microphone.. SPM-1400T

Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged medium duty behind-the-head headset with flexible boom microphone - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Reinforced strain relief gives unit maximum durability - Large PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177
Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged medium duty behind-the-head headset with flexible boom microphone - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Reinforced strain relief gives unit maximum durability - Large PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Tactical Boom Microphone.. - SPM-1400T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Tactical Boom Microphone..
SPM-1400T
Pryme Radio Products Medium Duty Tactical Boom Microphone.. SPM-1400T
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged medium duty behind-the-head headset with flexible boom microphone - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Reinforced strain relief gives unit maximum durability - Large PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Features:
- Rugged medium duty behind-the-head headset with flexible boom microphone
- Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receive audio
- Reinforced strain relief gives unit maximum durability
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- Two-pin connector compatible with the following radios:
- Cobra Radio - FRS105, FRS110, FRS220, PR1100
- Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A
- Maxon Radio - SL25, SL55, SP120, SP130, SP140
- Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
- Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340
- Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435
- Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SPM-1400T
Product Name Pryme Radio Products Medium Duty Tactical Boom Microphone..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details