TelephoneStuff.com Plantronics Supra Noise Canceling Shielded Headset with.. SHS1788-01

Description
High output microphone for use with cordless phones. Single ear cushion model provides clear sound quality and comfort even after hours of prolonged use, with noise-canceling transmission. Use with 2.5mm headset adapter (43038-01). Features: - Noise canceling feature eliminates up to 75% of background noise - Delivers sound to one ear, leaving other ear uncovered - Adjustable headband provides an ultra-stable fit. - Soft ear cushion for comfort. - Lightweight - only 1.7oz/49g - Quick Disconnect feature - Adjustable microphone boom arm - Adjustable clothing clip - 10 ft. coil cord for free movement - No amplifier required
Description
High output microphone for use with cordless phones. Single ear cushion model provides clear sound quality and comfort even after hours of prolonged use, with noise-canceling transmission. Use with 2.5mm headset adapter (43038-01). Features: - Noise canceling feature eliminates up to 75% of background noise - Delivers sound to one ear, leaving other ear uncovered - Adjustable headband provides an ultra-stable fit. - Soft ear cushion for comfort. - Lightweight - only 1.7oz/49g - Quick Disconnect feature - Adjustable microphone boom arm - Adjustable clothing clip - 10 ft. coil cord for free movement - No amplifier required

Suppliers

Company
Product
Description
Supplier Links
Plantronics Supra Noise Canceling Shielded Headset with.. - SHS1788-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Supra Noise Canceling Shielded Headset with..
SHS1788-01
Plantronics Supra Noise Canceling Shielded Headset with.. SHS1788-01
High output microphone for use with cordless phones. Single ear cushion model provides clear sound quality and comfort even after hours of prolonged use, with noise-canceling transmission. Use with 2.5mm headset adapter (43038-01). Features: - Noise canceling feature eliminates up to 75% of background noise - Delivers sound to one ear, leaving other ear uncovered - Adjustable headband provides an ultra-stable fit. - Soft ear cushion for comfort. - Lightweight - only 1.7oz/49g - Quick Disconnect feature - Adjustable microphone boom arm - Adjustable clothing clip - 10 ft. coil cord for free movement - No amplifier required

High output microphone for use with cordless phones. Single ear cushion model provides clear sound quality and comfort even after hours of prolonged use, with noise-canceling transmission. Use with 2.5mm headset adapter (43038-01).
Features:
- Noise canceling feature eliminates up to 75% of background noise
- Delivers sound to one ear, leaving other ear uncovered
- Adjustable headband provides an ultra-stable fit.
- Soft ear cushion for comfort.
- Lightweight - only 1.7oz/49g
- Quick Disconnect feature
- Adjustable microphone boom arm
- Adjustable clothing clip
- 10 ft. coil cord for free movement
- No amplifier required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SHS1788-01
Product Name Plantronics Supra Noise Canceling Shielded Headset with..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details