TelephoneStuff.com AT&T; DECT 6.0 Cordless Headset and Base TL7610

Description
DECT 6.0 Cordless Headset and Base offers a variety of wearing styles and is compatible with any 2008 AT&T; DECT 6.0 cordless product. DECT 6.0 Headset and Base Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet (153 meters) - Headset volume control - Auto Off - Conference capability up to 2 headsets - Dual color lighted in-use indicator - Lightweight and comfortable design - Two connection options: Handset Port and Parallel PSTN - Mute - One-button answer - Sound level protection - Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products - Works with corded or cordless 1-line and 2-line phones - Works with multi-line business systems Package Contents: - (1) Cordless headset - (1) Headset base - (1) Over-the-ear hook - (1) Behind-the-neck band - (1) Over-the-head band - (1) Base power adapter
Description
DECT 6.0 Cordless Headset and Base offers a variety of wearing styles and is compatible with any 2008 AT&T; DECT 6.0 cordless product. DECT 6.0 Headset and Base Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet (153 meters) - Headset volume control - Auto Off - Conference capability up to 2 headsets - Dual color lighted in-use indicator - Lightweight and comfortable design - Two connection options: Handset Port and Parallel PSTN - Mute - One-button answer - Sound level protection - Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products - Works with corded or cordless 1-line and 2-line phones - Works with multi-line business systems Package Contents: - (1) Cordless headset - (1) Headset base - (1) Over-the-ear hook - (1) Behind-the-neck band - (1) Over-the-head band - (1) Base power adapter

Suppliers

Company
Product
Description
Supplier Links
AT&T; DECT 6.0 Cordless Headset and Base - TL7610 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; DECT 6.0 Cordless Headset and Base
TL7610
AT&T; DECT 6.0 Cordless Headset and Base TL7610
DECT 6.0 Cordless Headset and Base offers a variety of wearing styles and is compatible with any 2008 AT&T; DECT 6.0 cordless product. DECT 6.0 Headset and Base Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet (153 meters) - Headset volume control - Auto Off - Conference capability up to 2 headsets - Dual color lighted in-use indicator - Lightweight and comfortable design - Two connection options: Handset Port and Parallel PSTN - Mute - One-button answer - Sound level protection - Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products - Works with corded or cordless 1-line and 2-line phones - Works with multi-line business systems Package Contents: - (1) Cordless headset - (1) Headset base - (1) Over-the-ear hook - (1) Behind-the-neck band - (1) Over-the-head band - (1) Base power adapter

DECT 6.0 Cordless Headset and Base offers a variety of wearing styles and is compatible with any 2008 AT&T; DECT 6.0 cordless product.
DECT 6.0 Headset and Base Features:
- Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort
- Range of up to 500 feet (153 meters)
- Headset volume control
- Auto Off
- Conference capability up to 2 headsets
- Dual color lighted in-use indicator
- Lightweight and comfortable design
- Two connection options: Handset Port and Parallel PSTN
- Mute
- One-button answer
- Sound level protection
- Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products
- Works with corded or cordless 1-line and 2-line phones
- Works with multi-line business systems
Package Contents:
- (1) Cordless headset
- (1) Headset base
- (1) Over-the-ear hook
- (1) Behind-the-neck band
- (1) Over-the-head band
- (1) Base power adapter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number TL7610
Product Name AT&T; DECT 6.0 Cordless Headset and Base
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details