TelephoneStuff.com Pryme Radio Products Tactical Boom Microphone Headset for.. SPM-1433T

Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780
Description
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Boom Microphone Headset for.. - SPM-1433T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Boom Microphone Headset for..
SPM-1433T
Pryme Radio Products Tactical Boom Microphone Headset for.. SPM-1433T
T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged, polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receiver audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT.
Features:
- Rugged, medium-duty, behind-the-head headset with flexible boom microphone
- Adjustable, padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged, polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receiver audio
- Remote PTT allows for multiple uses in the field
- Reinforced strain relief gives unit maximum durability
- Multi-pin connector compatible with the following radios:
- Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SPM-1433T
Product Name Pryme Radio Products Tactical Boom Microphone Headset for..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details