TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone Headset.. SPM-1433

Description
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780
Description
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone Headset.. - SPM-1433 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone Headset..
SPM-1433
Pryme Radio Products Medium Duty Boom Microphone Headset.. SPM-1433
Rugged medium duty behind-the-head headset with flexible boom microphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use - Noise canceling boom mic - Rugged polycarbonate PTT housing for maximum durability - High quality speaker allows for ideal receive audio - Remote PTT allows for multiple uses in the field - Reinforced strain relief gives unit maximum durability - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Rugged medium duty behind-the-head headset with flexible boom microphone.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features:
- Adjustable padded headset allows for ideal fit and maximum comfort for long hours of use
- Noise canceling boom mic
- Rugged polycarbonate PTT housing for maximum durability
- High quality speaker allows for ideal receive audio
- Remote PTT allows for multiple uses in the field
- Reinforced strain relief gives unit maximum durability
- Multi-pin connector compatible with the following radios:
- Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number SPM-1433
Product Name Pryme Radio Products Medium Duty Boom Microphone Headset..
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details