TelephoneStuff.com ClearSounds Quattro Amplified Bluetooth Neckloop with A2DP QUATTRO

Description
Quattro Amplified Bluetooth Neckloop with A2DP allows one to enjoy the freedom and flexibility of bluetooth technology with the added benefit of powerful amplification and clarity of sound. Features: - Accommodates T-coil and non-T-coil users - Loop receiver requires T-coil(s) - Headset jack accommodates audio headset for non-T-coil users - 30 dB adjustable amplification - Compatible with standard bluetooth version 2.1 + EDR devices - Hands-Free Profile (HFP) - Headset Profile (HSP) - Advanced Audio Distribution Profile (A2DP) - Audio/Video Remote Control Profile (AVRCP) - Range of up to 30 feet (9.14 meters) - Up to 3 hours talk time, with 5 days on standby for calling convenience - Reduces or eliminates interference between cellular phones and hearing aid(s) or cochlear processor(s) - Easy one-touch answering for phone calls - User-friendly controls & cables - No interference from background noise - Binaural design - Push-button slider to cinch neckloop for closer microphone placement - Trouble-free operation - Volume control for easy adjustment and multiple levels of amplification - Built-in microphone - Quick release feature - Battery powered with lithium ion rechargeable battery - Compatible with any standard bluetooth enabled mobile phone, computer, and cordless phone - Any radio device that has a standard Bluetooth transmitter compatibility - Can use with certain iPods or MP3 players (using a standard bluetooth transmitter) - Compatible with other audio devices with pairing device using v1.2 or v2.1 - 4 Unique Applications: Mobile, home, office, and entertainment
Description
Quattro Amplified Bluetooth Neckloop with A2DP allows one to enjoy the freedom and flexibility of bluetooth technology with the added benefit of powerful amplification and clarity of sound. Features: - Accommodates T-coil and non-T-coil users - Loop receiver requires T-coil(s) - Headset jack accommodates audio headset for non-T-coil users - 30 dB adjustable amplification - Compatible with standard bluetooth version 2.1 + EDR devices - Hands-Free Profile (HFP) - Headset Profile (HSP) - Advanced Audio Distribution Profile (A2DP) - Audio/Video Remote Control Profile (AVRCP) - Range of up to 30 feet (9.14 meters) - Up to 3 hours talk time, with 5 days on standby for calling convenience - Reduces or eliminates interference between cellular phones and hearing aid(s) or cochlear processor(s) - Easy one-touch answering for phone calls - User-friendly controls & cables - No interference from background noise - Binaural design - Push-button slider to cinch neckloop for closer microphone placement - Trouble-free operation - Volume control for easy adjustment and multiple levels of amplification - Built-in microphone - Quick release feature - Battery powered with lithium ion rechargeable battery - Compatible with any standard bluetooth enabled mobile phone, computer, and cordless phone - Any radio device that has a standard Bluetooth transmitter compatibility - Can use with certain iPods or MP3 players (using a standard bluetooth transmitter) - Compatible with other audio devices with pairing device using v1.2 or v2.1 - 4 Unique Applications: Mobile, home, office, and entertainment

Suppliers

Company
Product
Description
Supplier Links
ClearSounds Quattro Amplified Bluetooth Neckloop with A2DP - QUATTRO - TelephoneStuff.com
Huntington Beach, CA, USA
ClearSounds Quattro Amplified Bluetooth Neckloop with A2DP
QUATTRO
ClearSounds Quattro Amplified Bluetooth Neckloop with A2DP QUATTRO
Quattro Amplified Bluetooth Neckloop with A2DP allows one to enjoy the freedom and flexibility of bluetooth technology with the added benefit of powerful amplification and clarity of sound. Features: - Accommodates T-coil and non-T-coil users - Loop receiver requires T-coil(s) - Headset jack accommodates audio headset for non-T-coil users - 30 dB adjustable amplification - Compatible with standard bluetooth version 2.1 + EDR devices - Hands-Free Profile (HFP) - Headset Profile (HSP) - Advanced Audio Distribution Profile (A2DP) - Audio/Video Remote Control Profile (AVRCP) - Range of up to 30 feet (9.14 meters) - Up to 3 hours talk time, with 5 days on standby for calling convenience - Reduces or eliminates interference between cellular phones and hearing aid(s) or cochlear processor(s) - Easy one-touch answering for phone calls - User-friendly controls & cables - No interference from background noise - Binaural design - Push-button slider to cinch neckloop for closer microphone placement - Trouble-free operation - Volume control for easy adjustment and multiple levels of amplification - Built-in microphone - Quick release feature - Battery powered with lithium ion rechargeable battery - Compatible with any standard bluetooth enabled mobile phone, computer, and cordless phone - Any radio device that has a standard Bluetooth transmitter compatibility - Can use with certain iPods or MP3 players (using a standard bluetooth transmitter) - Compatible with other audio devices with pairing device using v1.2 or v2.1 - 4 Unique Applications: Mobile, home, office, and entertainment

Quattro Amplified Bluetooth Neckloop with A2DP allows one to enjoy the freedom and flexibility of bluetooth technology with the added benefit of powerful amplification and clarity of sound.
Features:
- Accommodates T-coil and non-T-coil users
- Loop receiver requires T-coil(s)
- Headset jack accommodates audio headset for non-T-coil users
- 30 dB adjustable amplification
- Compatible with standard bluetooth version 2.1 + EDR devices
- Hands-Free Profile (HFP)
- Headset Profile (HSP)
- Advanced Audio Distribution Profile (A2DP)
- Audio/Video Remote Control Profile (AVRCP)
- Range of up to 30 feet (9.14 meters)
- Up to 3 hours talk time, with 5 days on standby for calling convenience
- Reduces or eliminates interference between cellular phones and hearing aid(s) or cochlear processor(s)
- Easy one-touch answering for phone calls
- User-friendly controls & cables
- No interference from background noise
- Binaural design
- Push-button slider to cinch neckloop for closer microphone placement
- Trouble-free operation
- Volume control for easy adjustment and multiple levels of amplification
- Built-in microphone
- Quick release feature
- Battery powered with lithium ion rechargeable battery
- Compatible with any standard bluetooth enabled mobile phone, computer, and cordless phone
- Any radio device that has a standard Bluetooth transmitter compatibility
- Can use with certain iPods or MP3 players (using a standard bluetooth transmitter)
- Compatible with other audio devices with pairing device using v1.2 or v2.1
- 4 Unique Applications: Mobile, home, office, and entertainment

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number QUATTRO
Product Name ClearSounds Quattro Amplified Bluetooth Neckloop with A2DP
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details