TelephoneStuff.com AT&T; DECT 6.0 Cordless Headset, Base and Lifter Advanced.. TL7651

Description
DECT 6.0 Cordless Headset, Base and Lifter Advanced Version is compatible with any AT&T; DECT 6.0 Cordless product and offers three wearing styles. DECT 6.0 Headset, Base and Lifter Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet (153 meters) - Headset volume control - 5 level equalizer - LCD set up display - Spare battery charger - USB connection of P2P call - Auto off - Conference capability up to 2 headsets - Dual color lighted in-use indicator - Lightweight and comfortable design - Two connection options: Handset Port and Parallel PSTN - Mute - One-button answer - Sound level protection - Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products - Works with corded or cordless 1-line and 2-line phones - Works with multi-line business systems - Optional keypad dialer to dial Out from headset without going back to the desk - Advanced Features: - Level Equalizer - LCD Set Up Display - Spare Battery Charger - USB Connection of P2P Call Package Contents: - (1) Cordless headset - (1) Headset base - (1) Over-the-ear hook - (1) Headset lifter - (1) Behind-the-neck band - (1) Over-the-head band - (1) Base power adapter - (1) Spare battery charger
Description
DECT 6.0 Cordless Headset, Base and Lifter Advanced Version is compatible with any AT&T; DECT 6.0 Cordless product and offers three wearing styles. DECT 6.0 Headset, Base and Lifter Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet (153 meters) - Headset volume control - 5 level equalizer - LCD set up display - Spare battery charger - USB connection of P2P call - Auto off - Conference capability up to 2 headsets - Dual color lighted in-use indicator - Lightweight and comfortable design - Two connection options: Handset Port and Parallel PSTN - Mute - One-button answer - Sound level protection - Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products - Works with corded or cordless 1-line and 2-line phones - Works with multi-line business systems - Optional keypad dialer to dial Out from headset without going back to the desk - Advanced Features: - Level Equalizer - LCD Set Up Display - Spare Battery Charger - USB Connection of P2P Call Package Contents: - (1) Cordless headset - (1) Headset base - (1) Over-the-ear hook - (1) Headset lifter - (1) Behind-the-neck band - (1) Over-the-head band - (1) Base power adapter - (1) Spare battery charger

Suppliers

Company
Product
Description
Supplier Links
AT&T; DECT 6.0 Cordless Headset, Base and Lifter Advanced.. - TL7651 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; DECT 6.0 Cordless Headset, Base and Lifter Advanced..
TL7651
AT&T; DECT 6.0 Cordless Headset, Base and Lifter Advanced.. TL7651
DECT 6.0 Cordless Headset, Base and Lifter Advanced Version is compatible with any AT&T; DECT 6.0 Cordless product and offers three wearing styles. DECT 6.0 Headset, Base and Lifter Features: - Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort - Range of up to 500 feet (153 meters) - Headset volume control - 5 level equalizer - LCD set up display - Spare battery charger - USB connection of P2P call - Auto off - Conference capability up to 2 headsets - Dual color lighted in-use indicator - Lightweight and comfortable design - Two connection options: Handset Port and Parallel PSTN - Mute - One-button answer - Sound level protection - Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products - Works with corded or cordless 1-line and 2-line phones - Works with multi-line business systems - Optional keypad dialer to dial Out from headset without going back to the desk - Advanced Features: - Level Equalizer - LCD Set Up Display - Spare Battery Charger - USB Connection of P2P Call Package Contents: - (1) Cordless headset - (1) Headset base - (1) Over-the-ear hook - (1) Headset lifter - (1) Behind-the-neck band - (1) Over-the-head band - (1) Base power adapter - (1) Spare battery charger

DECT 6.0 Cordless Headset, Base and Lifter Advanced Version is compatible with any AT&T; DECT 6.0 Cordless product and offers three wearing styles.
DECT 6.0 Headset, Base and Lifter Features:
- Different Wearing Styles: Over-the-head, on-the-ear, or behind-the-neck styles for personalized comfort
- Range of up to 500 feet (153 meters)
- Headset volume control
- 5 level equalizer
- LCD set up display
- Spare battery charger
- USB connection of P2P call
- Auto off
- Conference capability up to 2 headsets
- Dual color lighted in-use indicator
- Lightweight and comfortable design
- Two connection options: Handset Port and Parallel PSTN
- Mute
- One-button answer
- Sound level protection
- Wirelessly pair to any 2008 AT&T; DECT 6.0 cordless products
- Works with corded or cordless 1-line and 2-line phones
- Works with multi-line business systems
- Optional keypad dialer to dial Out from headset without going back to the desk
- Advanced Features:
- Level Equalizer
- LCD Set Up Display
- Spare Battery Charger
- USB Connection of P2P Call
Package Contents:
- (1) Cordless headset
- (1) Headset base
- (1) Over-the-ear hook
- (1) Headset lifter
- (1) Behind-the-neck band
- (1) Over-the-head band
- (1) Base power adapter
- (1) Spare battery charger

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number TL7651
Product Name AT&T; DECT 6.0 Cordless Headset, Base and Lifter Advanced..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details