U.S. Plastic Corporation Norton Lab & Industrial Blowers 37132

Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: PVC. RPM: 1725. Horse Power: 5. Power Voltage: 208-230/460. Phase: 3. Approximate Shipping Weight: 172 lbs. CFM: 2,900 - 3,640. Static Pressure: 3-1/4" to 2-3/4". Overall Dimensions: 29-15/16" L x 29-3/4" W x 31-9/16" H. Round Inlet: 12-3/8" ID x 12-3/4" OD. Rectangular Outlet: 12-3/16" x 14-3/8".
Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: PVC. RPM: 1725. Horse Power: 5. Power Voltage: 208-230/460. Phase: 3. Approximate Shipping Weight: 172 lbs. CFM: 2,900 - 3,640. Static Pressure: 3-1/4" to 2-3/4". Overall Dimensions: 29-15/16" L x 29-3/4" W x 31-9/16" H. Round Inlet: 12-3/8" ID x 12-3/4" OD. Rectangular Outlet: 12-3/16" x 14-3/8".

Suppliers

Company
Product
Description
Supplier Links
Norton Lab & Industrial Blowers - 37132 - U.S. Plastic Corporation
Lima, OH, USA
Norton Lab & Industrial Blowers
37132
Norton Lab & Industrial Blowers 37132
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: PVC. RPM: 1725. Horse Power: 5. Power Voltage: 208-230/460. Phase: 3. Approximate Shipping Weight: 172 lbs. CFM: 2,900 - 3,640. Static Pressure: 3-1/4" to 2-3/4". Overall Dimensions: 29-15/16" L x 29-3/4" W x 31-9/16" H. Round Inlet: 12-3/8" ID x 12-3/4" OD. Rectangular Outlet: 12-3/16" x 14-3/8".

Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: PVC. RPM: 1725. Horse Power: 5. Power Voltage: 208-230/460. Phase: 3. Approximate Shipping Weight: 172 lbs. CFM: 2,900 - 3,640. Static Pressure: 3-1/4" to 2-3/4". Overall Dimensions: 29-15/16" L x 29-3/4" W x 31-9/16" H. Round Inlet: 12-3/8" ID x 12-3/4" OD. Rectangular Outlet: 12-3/16" x 14-3/8".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fans and Blowers (industrial)
Product Number 37132
Product Name Norton Lab & Industrial Blowers
Environment Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 2095811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details