Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 21-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 37115 |
| Product Name | Norton Lab & Industrial Blowers |
| Environment | Corrosive |