U.S. Plastic Corporation Norton Lab & Industrial Blowers 37105

Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".
Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".

Suppliers

Company
Product
Description
Supplier Links
Norton Lab & Industrial Blowers - 37105 - U.S. Plastic Corporation
Lima, OH, USA
Norton Lab & Industrial Blowers
37105
Norton Lab & Industrial Blowers 37105
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".

Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fans and Blowers (industrial)
Product Number 37105
Product Name Norton Lab & Industrial Blowers
Environment Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Extractor Fans - 272160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 12.2 inch (310 mm)
Air Flow Rate 232 SCFM (395 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details