U.S. Plastic Corporation Norton Lab & Industrial Blowers 37127

Description
Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115. Phase: 1. Approximate Shipping Weight: 51 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 15-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".
Description
Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115. Phase: 1. Approximate Shipping Weight: 51 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 15-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".

Suppliers

Company
Product
Description
Supplier Links
Norton Lab & Industrial Blowers - 37127 - U.S. Plastic Corporation
Lima, OH, USA
Norton Lab & Industrial Blowers
37127
Norton Lab & Industrial Blowers 37127
Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115. Phase: 1. Approximate Shipping Weight: 51 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 15-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".

Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115. Phase: 1. Approximate Shipping Weight: 51 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 15-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fans and Blowers (industrial)
Product Number 37127
Product Name Norton Lab & Industrial Blowers
Environment Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details