U.S. Plastic Corporation Norton Lab & Industrial Blowers 37128

Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 31 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 14-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".
Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 31 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 14-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".

Suppliers

Company
Product
Description
Supplier Links
Norton Lab & Industrial Blowers - 37128 - U.S. Plastic Corporation
Lima, OH, USA
Norton Lab & Industrial Blowers
37128
Norton Lab & Industrial Blowers 37128
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 31 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 14-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".

Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 31 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 14-1/2" L x 11" W x 12-1/4" H. Round Inlet: 5-5/8". Round Outlet: 4-1/2".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fans and Blowers (industrial)
Product Number 37128
Product Name Norton Lab & Industrial Blowers
Environment Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1245317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 9.0 inch (228 mm)
Air Flow Rate 114 to 128 SCFM (194 to 217 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details